Microchip Technology, Inc. Ic, Rf Mod, 100Mhz To 1Ghz, Soic-8; Frequency Min Microchip U2790B-NFPH

Description
IC, RF MOD, 100MHz to 1GHz, SOIC-8; Frequency Min:-; Frequency Max:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Description
IC, RF MOD, 100MHz to 1GHz, SOIC-8; Frequency Min:-; Frequency Max:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Rf Mod, 100Mhz To 1Ghz, Soic-8; Frequency Min Microchip - 71T5551 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rf Mod, 100Mhz To 1Ghz, Soic-8; Frequency Min Microchip
71T5551
Ic, Rf Mod, 100Mhz To 1Ghz, Soic-8; Frequency Min Microchip 71T5551
IC, RF MOD, 100MHz to 1GHz, SOIC-8; Frequency Min:-; Frequency Max:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

IC, RF MOD, 100MHz to 1GHz, SOIC-8; Frequency Min:-; Frequency Max:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transceivers
Product Number 71T5551
Product Name Ic, Rf Mod, 100Mhz To 1Ghz, Soic-8; Frequency Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details