Microchip Technology, Inc. RF Transceiver ICs - MRF89XA-I/MQ MRF89XA-I/MQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 928087-MRF89XA-I/MQ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-VFQFN Exposed Pad Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MRF89XA Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 928087-MRF89XA-I/MQ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-VFQFN Exposed Pad Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MRF89XA Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MRF89XA-I/MQ - 928087-MRF89XA-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MRF89XA-I/MQ
928087-MRF89XA-I/MQ
RF Transceiver ICs - MRF89XA-I/MQ 928087-MRF89XA-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 928087-MRF89XA-I/MQ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-VFQFN Exposed Pad Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MRF89XA Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 928087-MRF89XA-I/MQ
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 863MHz ~ 870MHz, 902MHz ~ 928MHz, 950MHz ~ 960MHz 32-VFQFN Exposed Pad
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MRF89XA
Categories: RF/IF and RFID
Case / Package: 32-VQFN (5x5)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MRF89XA-I/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MRF89XA-I/MQ
RF and Wireless - RF Transceiver ICs MRF89XA-I/MQ
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 928087-MRF89XA-I/MQ MRF89XA-I/MQ
Product Name RF Transceiver ICs - MRF89XA-I/MQ RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 863 to 960 MHz
Data Rate 200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details