Microchip Technology, Inc. RF Transceiver ICs - MICRF500BLQ MICRF500BLQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 208429-MICRF500BLQ Packaging: Reel - TR Type: TxRx Only Frequency: 700MHz to 1.1GHz Power - Output: 10dBm Sensitivity: -104dBm Data Rate (Max): 128kBaud Current - Receiving: 12mA RF Family/Standard: General ISM Modulation: FHSS, FSK Serial Interfaces: SPI Current - Transmitting: 50mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 44-LQFP Supply Voltage - Operating: 2.5 V to 3.4 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208429-MICRF500BLQ Packaging: Reel - TR Type: TxRx Only Frequency: 700MHz to 1.1GHz Power - Output: 10dBm Sensitivity: -104dBm Data Rate (Max): 128kBaud Current - Receiving: 12mA RF Family/Standard: General ISM Modulation: FHSS, FSK Serial Interfaces: SPI Current - Transmitting: 50mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 44-LQFP Supply Voltage - Operating: 2.5 V to 3.4 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MICRF500BLQ - 208429-MICRF500BLQ - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MICRF500BLQ
208429-MICRF500BLQ
RF Transceiver ICs - MICRF500BLQ 208429-MICRF500BLQ
Manufacturer: Microchip Technology Win Source Part Number: 208429-MICRF500BLQ Packaging: Reel - TR Type: TxRx Only Frequency: 700MHz to 1.1GHz Power - Output: 10dBm Sensitivity: -104dBm Data Rate (Max): 128kBaud Current - Receiving: 12mA RF Family/Standard: General ISM Modulation: FHSS, FSK Serial Interfaces: SPI Current - Transmitting: 50mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 44-LQFP Supply Voltage - Operating: 2.5 V to 3.4 V

Manufacturer: Microchip Technology
Win Source Part Number: 208429-MICRF500BLQ
Packaging: Reel - TR
Type: TxRx Only
Frequency: 700MHz to 1.1GHz
Power - Output: 10dBm
Sensitivity: -104dBm
Data Rate (Max): 128kBaud
Current - Receiving: 12mA
RF Family/Standard: General ISM
Modulation: FHSS, FSK
Serial Interfaces: SPI
Current - Transmitting: 50mA
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Dimension: 44-LQFP
Supply Voltage - Operating: 2.5 V to 3.4 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 208429-MICRF500BLQ
Product Name RF Transceiver ICs - MICRF500BLQ
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details