Microchip Technology, Inc. Universal Serial Bus Transceiver MIC2550

Description
**NOT RECOMMENDED FOR NEW DESIGNS*** The MIC2550 is a single-chip transceiver that complies with the physical layer specifications for Universal Serial Bus (USB). The MIC2550 supports full-speed (12Mbps) dual supply voltage operation (patent pending) and low-speed (1.5Mbps) operation. A unique dual supply voltage operation allows the MIC2550 to reference the system I/F I/O signals to a supply voltage down to 2.5V while independently powered by the USB VBUS. This allows the system interface to operate at its core voltage without addition of buffering logic and also reduce system operating current. Please consider this device MCP2221A Additional Features Compliant to USB Specification Revision 2.0 for low-speed (1.5Mbps) and full-speed (12Mbps) operation Compliant to IEC-61000-4.2 (Level 2) Operation down to 2.5V Dual supply voltage operation Integrated speed-select termination supply Very low power consumption meets USB suspend-current requirements Small 14-pin TSSOP packages
Datasheet
Description
**NOT RECOMMENDED FOR NEW DESIGNS*** The MIC2550 is a single-chip transceiver that complies with the physical layer specifications for Universal Serial Bus (USB). The MIC2550 supports full-speed (12Mbps) dual supply voltage operation (patent pending) and low-speed (1.5Mbps) operation. A unique dual supply voltage operation allows the MIC2550 to reference the system I/F I/O signals to a supply voltage down to 2.5V while independently powered by the USB VBUS. This allows the system interface to operate at its core voltage without addition of buffering logic and also reduce system operating current. Please consider this device MCP2221A Additional Features Compliant to USB Specification Revision 2.0 for low-speed (1.5Mbps) and full-speed (12Mbps) operation Compliant to IEC-61000-4.2 (Level 2) Operation down to 2.5V Dual supply voltage operation Integrated speed-select termination supply Very low power consumption meets USB suspend-current requirements Small 14-pin TSSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus Transceiver - MIC2550 - Microchip Technology, Inc.
Chandler, AZ, United States
Universal Serial Bus Transceiver
MIC2550
Universal Serial Bus Transceiver MIC2550
**NOT RECOMMENDED FOR NEW DESIGNS*** The MIC2550 is a single-chip transceiver that complies with the physical layer specifications for Universal Serial Bus (USB). The MIC2550 supports full-speed (12Mbps) dual supply voltage operation (patent pending) and low-speed (1.5Mbps) operation. A unique dual supply voltage operation allows the MIC2550 to reference the system I/F I/O signals to a supply voltage down to 2.5V while independently powered by the USB VBUS. This allows the system interface to operate at its core voltage without addition of buffering logic and also reduce system operating current. Please consider this device MCP2221A Additional Features Compliant to USB Specification Revision 2.0 for low-speed (1.5Mbps) and full-speed (12Mbps) operation Compliant to IEC-61000-4.2 (Level 2) Operation down to 2.5V Dual supply voltage operation Integrated speed-select termination supply Very low power consumption meets USB suspend-current requirements Small 14-pin TSSOP packages

**NOT RECOMMENDED FOR NEW DESIGNS*** The MIC2550 is a single-chip transceiver that complies with the physical layer specifications for Universal Serial Bus (USB). The MIC2550 supports full-speed (12Mbps) dual supply voltage operation (patent pending) and low-speed (1.5Mbps) operation. A unique dual supply voltage operation allows the MIC2550 to reference the system I/F I/O signals to a supply voltage down to 2.5V while independently powered by the USB VBUS. This allows the system interface to operate at its core voltage without addition of buffering logic and also reduce system operating current.

Please consider this device MCP2221A

Additional Features

    • Compliant to USB Specification Revision 2.0 for low-speed (1.5Mbps) and full-speed (12Mbps) operation
    • Compliant to IEC-61000-4.2 (Level 2)
    • Operation down to 2.5V
    • Dual supply voltage operation
    • Integrated speed-select termination supply
    • Very low power consumption meets USB suspend-current requirements
    • Small 14-pin TSSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number MIC2550
Product Name Universal Serial Bus Transceiver
Package Type Surface Mount; ['TSSOP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details