Microchip Technology, Inc. Universal Serial Bus Transceiver MIC2551

Description
***NOT RECOMMENDED FOR NEW DESIGNS*** The MIC2551 is a single chip transceiver that complies with the physical layer specifications of the Universal Serial Bus (USB) 2.0. It supports both full speed (12Mbps) and low speed (1.5Mbps) operation. It is also designed to operate down to 1.6V in order to be compatible with lower system voltages of most mobile systems Please consider this device MCP2221A Additional Features Compliant to USB Specification Revision 2.0 for full speed (12Mbps) and low speed (1.5Mbps) operation Compliant to IEC-61000-4.2 (Level 3) Separate I/O supply with operation down to 1.6V Integrated speed select termination supply Very-low power consumption to meet USB suspend-current requirements Small TSSOP packages No power supply sequencing requirements Software controlled re-enumeration
Description
***NOT RECOMMENDED FOR NEW DESIGNS*** The MIC2551 is a single chip transceiver that complies with the physical layer specifications of the Universal Serial Bus (USB) 2.0. It supports both full speed (12Mbps) and low speed (1.5Mbps) operation. It is also designed to operate down to 1.6V in order to be compatible with lower system voltages of most mobile systems Please consider this device MCP2221A Additional Features Compliant to USB Specification Revision 2.0 for full speed (12Mbps) and low speed (1.5Mbps) operation Compliant to IEC-61000-4.2 (Level 3) Separate I/O supply with operation down to 1.6V Integrated speed select termination supply Very-low power consumption to meet USB suspend-current requirements Small TSSOP packages No power supply sequencing requirements Software controlled re-enumeration
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2551 is a USB transceiver that adheres to the USB 2.0 physical layer specifications, supporting both full speed (12Mbps) and low speed (1.5Mbps) operations. It is designed to function with a supply voltage as low as 1.6V, making it suitable for mobile applications. The device features a separate I/O supply, integrated speed select termination, and very low power consumption to meet USB suspend-current requirements. It is available in compact TSSOP and MLF® packages, and does not require power supply sequencing. The transceiver also supports software-controlled re-enumeration, enhancing its versatility in various applications such as PDAs, palmtops, and cell phones.

Datasheet Summary
Powered by GS/AI

The MIC2551 is a USB transceiver that adheres to the USB 2.0 physical layer specifications, supporting both full speed (12Mbps) and low speed (1.5Mbps) operations. It is designed to function with a supply voltage as low as 1.6V, making it suitable for mobile applications. The device features a separate I/O supply, integrated speed select termination, and very low power consumption to meet USB suspend-current requirements. It is available in compact TSSOP and MLF® packages, and does not require power supply sequencing. The transceiver also supports software-controlled re-enumeration, enhancing its versatility in various applications such as PDAs, palmtops, and cell phones.

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus Transceiver - MIC2551 - Microchip Technology, Inc.
Chandler, AZ, United States
Universal Serial Bus Transceiver
MIC2551
Universal Serial Bus Transceiver MIC2551
***NOT RECOMMENDED FOR NEW DESIGNS*** The MIC2551 is a single chip transceiver that complies with the physical layer specifications of the Universal Serial Bus (USB) 2.0. It supports both full speed (12Mbps) and low speed (1.5Mbps) operation. It is also designed to operate down to 1.6V in order to be compatible with lower system voltages of most mobile systems Please consider this device MCP2221A Additional Features Compliant to USB Specification Revision 2.0 for full speed (12Mbps) and low speed (1.5Mbps) operation Compliant to IEC-61000-4.2 (Level 3) Separate I/O supply with operation down to 1.6V Integrated speed select termination supply Very-low power consumption to meet USB suspend-current requirements Small TSSOP packages No power supply sequencing requirements Software controlled re-enumeration

***NOT RECOMMENDED FOR NEW DESIGNS*** The MIC2551 is a single chip transceiver that complies with the physical layer specifications of the Universal Serial Bus (USB) 2.0. It supports both full speed (12Mbps) and low speed (1.5Mbps) operation. It is also designed to operate down to 1.6V in order to be compatible with lower system voltages of most mobile systems

Please consider this device MCP2221A

Additional Features

    • Compliant to USB Specification Revision 2.0 for full speed (12Mbps) and low speed (1.5Mbps) operation
    • Compliant to IEC-61000-4.2 (Level 3)
    • Separate I/O supply with operation down to 1.6V
    • Integrated speed select termination supply
    • Very-low power consumption to meet USB suspend-current requirements
    • Small TSSOP packages
    • No power supply sequencing requirements
    • Software controlled re-enumeration
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number MIC2551
Product Name Universal Serial Bus Transceiver
Package Type Surface Mount; ['TSSOP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details