Microchip Technology, Inc. RF/IF and RFID - RF Transceiver ICs T2801-PLH

Description
Win Source Part Number: 968187-T2801-PLH Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 1.9GHz Power - Output: 0dBm Current - Receiving: 85mA RF Family/Standard: General ISM > 1GHZ Serial Interfaces: SPI Current - Transmitting: 54mA ~ 58mA Voltage - Supply: 3V ~ 4.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 968187-T2801-PLH Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 1.9GHz Power - Output: 0dBm Current - Receiving: 85mA RF Family/Standard: General ISM > 1GHZ Serial Interfaces: SPI Current - Transmitting: 54mA ~ 58mA Voltage - Supply: 3V ~ 4.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 968187-T2801-PLH - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
968187-T2801-PLH
RF/IF and RFID - RF Transceiver ICs 968187-T2801-PLH
Win Source Part Number: 968187-T2801-PLH Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 1.9GHz Power - Output: 0dBm Current - Receiving: 85mA RF Family/Standard: General ISM > 1GHZ Serial Interfaces: SPI Current - Transmitting: 54mA ~ 58mA Voltage - Supply: 3V ~ 4.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 968187-T2801-PLH
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx Only
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 1.9GHz
Power - Output: 0dBm
Current - Receiving: 85mA
RF Family/Standard: General ISM > 1GHZ
Serial Interfaces: SPI
Current - Transmitting: 54mA ~ 58mA
Voltage - Supply: 3V ~ 4.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - T2801-PLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
T2801-PLH
RF and Wireless - RF Transceiver ICs T2801-PLH
IC RF TXRX ISM>1GHZ 48VFQFN

IC RF TXRX ISM>1GHZ 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 968187-T2801-PLH T2801-PLH
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F)
Operating Frequency 1900 MHz 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details