Manufacturer: Microchip Technology
Win Source Part Number: 100207-MICRF505YML-T
Packaging: Reel - TR
Type: TxRx Only
Frequency: 850MHz to 950MHz
Power - Output: 10dBm
Sensitivity: -111dBm
Data Rate (Max): 200kbps
Current - Receiving: 8.6mA to 13.5mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI
Current - Transmitting: 14mA to 28mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad, 32-MLF
Supply Voltage - Operating: 2 V to 2.5 V
IC RF TXRX ISM<1GHZ>
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 100207-MICRF505YML-TR | MICRF505YML-TR |
| Product Name | RF Transceiver ICs - MICRF505YML-TR | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 850 to 950 MHz | 850 to 950 MHz |
| Sensitivity | -111 dBm | -111 dBm |
| Output Power | 10 dBm | 10 dBm |