Microchip Technology, Inc. RF Transceiver ICs - MRF49XA-I/ST MRF49XA-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 1079670-MRF49XA-I/ST Packaging: Tube/Rail Type: TxRx Only Frequency: 433MHz, 868MHz, 915MHz Power - Output: 7dbm Sensitivity: -112dBm Data Rate (Max): 256kbps Current - Receiving: 11mA to 13mA RF Family/Standard: General ISM Modulation: FHSS, FSK Serial Interfaces: SPI Current - Transmitting: 15mA to 24mA Family Name: MRF49XA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.2 V to 3.8 V Alternative Parts (Cross-Reference): Si4421-IC CC16; IA4221-IC CC16; IA4421-ICCC16T; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1079670-MRF49XA-I/ST Packaging: Tube/Rail Type: TxRx Only Frequency: 433MHz, 868MHz, 915MHz Power - Output: 7dbm Sensitivity: -112dBm Data Rate (Max): 256kbps Current - Receiving: 11mA to 13mA RF Family/Standard: General ISM Modulation: FHSS, FSK Serial Interfaces: SPI Current - Transmitting: 15mA to 24mA Family Name: MRF49XA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.2 V to 3.8 V Alternative Parts (Cross-Reference): Si4421-IC CC16; IA4221-IC CC16; IA4421-ICCC16T; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MRF49XA-I/ST - 1079670-MRF49XA-I/ST - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MRF49XA-I/ST
1079670-MRF49XA-I/ST
RF Transceiver ICs - MRF49XA-I/ST 1079670-MRF49XA-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1079670-MRF49XA-I/ST Packaging: Tube/Rail Type: TxRx Only Frequency: 433MHz, 868MHz, 915MHz Power - Output: 7dbm Sensitivity: -112dBm Data Rate (Max): 256kbps Current - Receiving: 11mA to 13mA RF Family/Standard: General ISM Modulation: FHSS, FSK Serial Interfaces: SPI Current - Transmitting: 15mA to 24mA Family Name: MRF49XA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.2 V to 3.8 V Alternative Parts (Cross-Reference): Si4421-IC CC16; IA4221-IC CC16; IA4421-ICCC16T; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1079670-MRF49XA-I/ST
Packaging: Tube/Rail
Type: TxRx Only
Frequency: 433MHz, 868MHz, 915MHz
Power - Output: 7dbm
Sensitivity: -112dBm
Data Rate (Max): 256kbps
Current - Receiving: 11mA to 13mA
RF Family/Standard: General ISM
Modulation: FHSS, FSK
Serial Interfaces: SPI
Current - Transmitting: 15mA to 24mA
Family Name: MRF49XA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.2 V to 3.8 V
Alternative Parts (Cross-Reference): Si4421-IC CC16; IA4221-IC CC16; IA4421-ICCC16T;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Transceiver, 433/868/915Mhz, Tssop-16; Frequency Min Microchip - 65T6681 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 433/868/915Mhz, Tssop-16; Frequency Min Microchip
65T6681
Rf Transceiver, 433/868/915Mhz, Tssop-16; Frequency Min Microchip 65T6681
RF TRANSCEIVER, 433/868/915MHZ, TSSOP-16; Frequency Min:900.72MHz; Frequency Max:929.27MHz; RF / IF Modulation:FSK; Data Rate:256Kbps; Receiving Current:13mA; RF IC Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes

RF TRANSCEIVER, 433/868/915MHZ, TSSOP-16; Frequency Min:900.72MHz; Frequency Max:929.27MHz; RF / IF Modulation:FSK; Data Rate:256Kbps; Receiving Current:13mA; RF IC Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - MRF49XA-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MRF49XA-I/ST
RF and Wireless - RF Transceiver ICs MRF49XA-I/ST
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1079670-MRF49XA-I/ST 65T6681 MRF49XA-I/ST
Product Name RF Transceiver ICs - MRF49XA-I/ST Rf Transceiver, 433/868/915Mhz, Tssop-16; Frequency Min Microchip RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 433 to 915 MHz 901 to 929 MHz 433 to 915 MHz
Sensitivity -112 dBm -112 dBm
Output Power 7 dBm 7 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details