Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3338E-GL-TR

Description
Win Source Part Number: 986412-USB3338E-GL-T R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: RapidCharge Anywhere™ Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: USB 2.0 Duplex: Half Receiver Hysteresis: 150 mV Package / Case: 25-WLCSP Supplier Device Package: 25-WLCSP (1.97x1.97) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: USB3338E-GL-DKR,USB3 338E-GL-CT Base Product Number: USB3338
Request a Quote Datasheet
Description
Win Source Part Number: 986412-USB3338E-GL-T R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: RapidCharge Anywhere™ Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: USB 2.0 Duplex: Half Receiver Hysteresis: 150 mV Package / Case: 25-WLCSP Supplier Device Package: 25-WLCSP (1.97x1.97) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: USB3338E-GL-DKR,USB3 338E-GL-CT Base Product Number: USB3338
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 986412-USB3338E-GL-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
986412-USB3338E-GL-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 986412-USB3338E-GL-TR
Win Source Part Number: 986412-USB3338E-GL-T R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: RapidCharge Anywhere™ Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: USB 2.0 Duplex: Half Receiver Hysteresis: 150 mV Package / Case: 25-WLCSP Supplier Device Package: 25-WLCSP (1.97x1.97) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: USB3338E-GL-DKR,USB3 338E-GL-CT Base Product Number: USB3338

Win Source Part Number: 986412-USB3338E-GL-TR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: RapidCharge Anywhere™
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: USB 2.0
Duplex: Half
Receiver Hysteresis: 150 mV
Package / Case: 25-WLCSP
Supplier Device Package: 25-WLCSP (1.97x1.97)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: USB3338E-GL-DKR,USB3338E-GL-CT
Base Product Number: USB3338

Buy Now Datasheet
Drivers, Receivers, Transceivers - USB3338E-GL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB3338E-GL-TR
Drivers, Receivers, Transceivers USB3338E-GL-TR
Transceiver Half USB 2.0 25-WLCSP (1.97x1.97)

Transceiver Half USB 2.0 25-WLCSP (1.97x1.97)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 986412-USB3338E-GL-TR USB3338E-GL-TR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 25-WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL8487EIB - 875822-ISL8487EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details