Microchip Technology, Inc. High-speed CAN Transceiver MCP2551

Description
The MCP2551 is a high-speed CAN transceiver, fault-tolerant device that serves as the interface between a CAN protocol controller and the physical bus. The MCP2551 provides differential transmit and receive capability for the CAN protocol controller and is fully compatible with the ISO-11898 standard, including 24V requirements. It will operate at speeds of up to 1 Mb/s. Please consider this device ATA6560, MCP2561FD, MCP2544FD Additional Features Slope control input Supports 1 Mb/s operation Implements ISO-11898 standard physical layerrequirements Suitable for 12V and 24V systems Externally-controlle d slope for reduced RFIemissions Permanent dominant detect Low current standby operation High noise immunity due to differential busimplementation
Request a Quote Datasheet
Description
The MCP2551 is a high-speed CAN transceiver, fault-tolerant device that serves as the interface between a CAN protocol controller and the physical bus. The MCP2551 provides differential transmit and receive capability for the CAN protocol controller and is fully compatible with the ISO-11898 standard, including 24V requirements. It will operate at speeds of up to 1 Mb/s. Please consider this device ATA6560, MCP2561FD, MCP2544FD Additional Features Slope control input Supports 1 Mb/s operation Implements ISO-11898 standard physical layerrequirements Suitable for 12V and 24V systems Externally-controlle d slope for reduced RFIemissions Permanent dominant detect Low current standby operation High noise immunity due to differential busimplementation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed CAN Transceiver - MCP2551 - Microchip Technology, Inc.
Chandler, AZ, United States
High-speed CAN Transceiver
MCP2551
High-speed CAN Transceiver MCP2551
The MCP2551 is a high-speed CAN transceiver, fault-tolerant device that serves as the interface between a CAN protocol controller and the physical bus. The MCP2551 provides differential transmit and receive capability for the CAN protocol controller and is fully compatible with the ISO-11898 standard, including 24V requirements. It will operate at speeds of up to 1 Mb/s. Please consider this device ATA6560, MCP2561FD, MCP2544FD Additional Features Slope control input Supports 1 Mb/s operation Implements ISO-11898 standard physical layerrequirements Suitable for 12V and 24V systems Externally-controlle d slope for reduced RFIemissions Permanent dominant detect Low current standby operation High noise immunity due to differential busimplementation

The MCP2551 is a high-speed CAN transceiver, fault-tolerant device that serves as the interface between a CAN protocol controller and the physical bus. The MCP2551 provides differential transmit and receive capability for the CAN protocol controller and is fully compatible with the ISO-11898 standard, including 24V requirements. It will operate at speeds of up to 1 Mb/s.

Please consider this device ATA6560, MCP2561FD, MCP2544FD

Additional Features

  • Slope control input
  • Supports 1 Mb/s operation
  • Implements ISO-11898 standard physical layerrequirements
  • Suitable for 12V and 24V systems
  • Externally-controlled slope for reduced RFIemissions
  • Permanent dominant detect
  • Low current standby operation
  • High noise immunity due to differential busimplementation
Supplier's Site Datasheet
Newest Parts - MCP2551 - 1221025-MCP2551 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MCP2551
1221025-MCP2551
Newest Parts - MCP2551 1221025-MCP2551
Manufacturer: Microchip Technology Win Source Part Number: 1221025-MCP2551 Manufacturer Homepage: www.microchip.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development

Manufacturer: Microchip Technology
Win Source Part Number: 1221025-MCP2551
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category RF Transceivers RF Transceivers
Product Number MCP2551 1221025-MCP2551
Product Name High-speed CAN Transceiver Newest Parts - MCP2551
Package Type Surface Mount; ['SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details