The MCP25612FD-H/SL is a dual CAN Flexible Data-Rate transceiver designed for automotive and industrial applications. It supports both classic CAN 2.0 and CAN FD protocols, operating at data rates of 2, 5, and 8 Mbps. The device features a maximum propagation delay of 120 ns and ensures loop delay symmetry, making it suitable for longer bus lengths. It complies with ISO-11898-2 and ISO-11898-5 standards, ensuring robust performance in various environments. This transceiver has very low standby current consumption of 5 µA per transceiver, which is beneficial for power-sensitive applications. It includes two independent V_{DDX} and V_{SSX} pins for enhanced flexibility and reliability, particularly in redundant CAN networks. The MCP25612FD-H/SL is compatible with 5V microcontrollers and provides predictable behavior under all supply conditions, including protection against ground faults and short-circuit conditions. The device is designed to meet stringent automotive requirements, including high noise immunity and ESD protection up to ±6 kV, making it suitable for use in 12V and 24V systems. It is available in a 14-lead SOIC package and operates over an extended temperature range of -40°C to +150°C. This combination of features makes the MCP25612FD-H/SL a reliable choice for engineers looking for a robust CAN transceiver for their projects.
2/2 Transceiver CANbus 14-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MCP25612FD-H/SL |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 14-SOIC (0.154\", 3.90mm Width) |