802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer: Microchip Technology
Win Source Part Number: 240586-MRF24J40MA-I/
Packaging: Tray
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee
Data Rate: 250kbps
Antenna Type: Integrated, Trace
Power - Output: 0dBm
Sensitivity: -94dBm
Current - Receiving: 19mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI
Current - Transmitting: 23mA
Family Name: MRF24J40MA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Module
Supply Voltage - Operating: 2.4 V to 3.6 V
Alternative Parts (Cross-Reference): MAX2551ETN+T; MAX2832ETM+TCFK; ENW59614N3BF; MAX2838ETM+T;
Introduction Date: May 29, 2008
ECCN: 5A992.c
Country of Origin: Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MOD 802.15.4 TRC ANT SMD
| DigiKey | Win Source Electronics | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | MRF24J40MA-I/RM-ND | 240586-MRF24J40MA-I/RM | MRF24J40MA-I/RM | MRF24J40MA-I/RM | MRF24J40MA-I/RM |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - MRF24J40MA-I/RM | Zigbee Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -94 dBm | -94 dBm | -94 dBm | -94 dBm | |
| Output Power | 0.0 dBm | 0.0 dBm | 0.0 dBm | 0.0 dBm | |
| Package Type | Surface Mount; Module | Surface Mount; SMD (SMT) | Surface Mount; Module |