Microchip Technology, Inc. COMET OCTAL 8-Ch E1/T1/J1 Transceiver/Framer PM4358

Description
The PM4358 COMET-OCTAL device is an Eight-channel T1/E1/J1 framer with integrated analog Line Interface Unit (LIU). The COMET-OCTAL provides a common Framer and LIU solution platform for all major worldwide formats. In a compact 17mm by 17mm package, the device provides complete line side integration, software-selectable redundancy for 1:1 protection, software-selectable framing for three global primary rate framing formats (T1/E1/J1) and support for short-haul and long-haul analog line interfaces. The COMET-OCTAL enhances system reliability by enabling customers to implement software selectable 1:1 protection for redundant applications with no additional board components. In a redundant application, a standby T1/E1/J1 interface is used to protect an active link, allowing a quick recovery in case of line failures. The device also autonomously generates periodic performance reports, which reduce the software overhead associated with meeting T1 Standards in high-density designs. Applications • Wireless Base Transceiver Station and Digital Loop Carrier (DLCs) • Enterprise Router • DSLAM • PON Optical Network Unit (ONU) • Integrated Access Device (IAD) • Voice Gateway • Channel and Data Service Units (CSU/DSU) • Digital Private Branch Exchanges (PBX) • Test Equipment Additional Features Programmable integrated termination: T1 100O, J1 110O, E1 120O, E1 75O Internal support for redundancy (Y-cable) applications Small footprint 256-pin fine pitch CABGA (17 mm by 17 mm) package Low power dissipation of 165 mW per channel 100% pin and software compatible with PM4359 COMET TETRA , software compatible with PM4351 COMET and PM4354 COMET QUAD Software selectable between T1/J1 and E1 operation on a per device basis Provides digitally programmable longhaul and shorthaul pulse templates and line build out Meets or exceeds T1/J1 and E1 shorthaul and longhaul network access specifications including ANSI T1.102, T1.403, T1.408, AT&T TR 62411, ITU-T G.703, G.704 as well as ETSI 300-011, CTR-4, CTR-12 and CTR-13 Provides an 8-bit microprocessor bus interface or SPI compatible hardware only interface for configuration, control, and status monitoring Provides transmit and receive jitter attenuation Provides eight full-featured HDLC controllers, each with 128-byte transmit and receive FIFO buffers Provides a two-frame payload slip buffer to allow independent backplane and line timing Automatically generates and transmits DS-1 performance report messages to ANSI T1.231 and ANSI T1.408 specifications Provides PRBS generators and detectors on each tributary for error testing at DS1, E1 and N x 64 Kbit/s rates as recommended in ITU-T O.151 and O.152 Provides encoding and decoding of B8ZS, HDB3 and AMI line codes Provides receive equalization, clock recovery and line performance monitoring Uses line rate system clock Provides an IEEE P1149.1 (JTAG) compliant test access port (TAP) and controller for boundary scan test Implemented in a low power 1.8/3.3 V CMOS technology Provides a -40 ºC to +85 ºC industrial temperature operating range
Datasheet
Description
The PM4358 COMET-OCTAL device is an Eight-channel T1/E1/J1 framer with integrated analog Line Interface Unit (LIU). The COMET-OCTAL provides a common Framer and LIU solution platform for all major worldwide formats. In a compact 17mm by 17mm package, the device provides complete line side integration, software-selectable redundancy for 1:1 protection, software-selectable framing for three global primary rate framing formats (T1/E1/J1) and support for short-haul and long-haul analog line interfaces. The COMET-OCTAL enhances system reliability by enabling customers to implement software selectable 1:1 protection for redundant applications with no additional board components. In a redundant application, a standby T1/E1/J1 interface is used to protect an active link, allowing a quick recovery in case of line failures. The device also autonomously generates periodic performance reports, which reduce the software overhead associated with meeting T1 Standards in high-density designs. Applications • Wireless Base Transceiver Station and Digital Loop Carrier (DLCs) • Enterprise Router • DSLAM • PON Optical Network Unit (ONU) • Integrated Access Device (IAD) • Voice Gateway • Channel and Data Service Units (CSU/DSU) • Digital Private Branch Exchanges (PBX) • Test Equipment Additional Features Programmable integrated termination: T1 100O, J1 110O, E1 120O, E1 75O Internal support for redundancy (Y-cable) applications Small footprint 256-pin fine pitch CABGA (17 mm by 17 mm) package Low power dissipation of 165 mW per channel 100% pin and software compatible with PM4359 COMET TETRA , software compatible with PM4351 COMET and PM4354 COMET QUAD Software selectable between T1/J1 and E1 operation on a per device basis Provides digitally programmable longhaul and shorthaul pulse templates and line build out Meets or exceeds T1/J1 and E1 shorthaul and longhaul network access specifications including ANSI T1.102, T1.403, T1.408, AT&T TR 62411, ITU-T G.703, G.704 as well as ETSI 300-011, CTR-4, CTR-12 and CTR-13 Provides an 8-bit microprocessor bus interface or SPI compatible hardware only interface for configuration, control, and status monitoring Provides transmit and receive jitter attenuation Provides eight full-featured HDLC controllers, each with 128-byte transmit and receive FIFO buffers Provides a two-frame payload slip buffer to allow independent backplane and line timing Automatically generates and transmits DS-1 performance report messages to ANSI T1.231 and ANSI T1.408 specifications Provides PRBS generators and detectors on each tributary for error testing at DS1, E1 and N x 64 Kbit/s rates as recommended in ITU-T O.151 and O.152 Provides encoding and decoding of B8ZS, HDB3 and AMI line codes Provides receive equalization, clock recovery and line performance monitoring Uses line rate system clock Provides an IEEE P1149.1 (JTAG) compliant test access port (TAP) and controller for boundary scan test Implemented in a low power 1.8/3.3 V CMOS technology Provides a -40 ºC to +85 ºC industrial temperature operating range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMET OCTAL 8-Ch E1/T1/J1 Transceiver/Framer - PM4358 - Microchip Technology, Inc.
Chandler, AZ, United States
COMET OCTAL 8-Ch E1/T1/J1 Transceiver/Framer
PM4358
COMET OCTAL 8-Ch E1/T1/J1 Transceiver/Framer PM4358
The PM4358 COMET-OCTAL device is an Eight-channel T1/E1/J1 framer with integrated analog Line Interface Unit (LIU). The COMET-OCTAL provides a common Framer and LIU solution platform for all major worldwide formats. In a compact 17mm by 17mm package, the device provides complete line side integration, software-selectable redundancy for 1:1 protection, software-selectable framing for three global primary rate framing formats (T1/E1/J1) and support for short-haul and long-haul analog line interfaces. The COMET-OCTAL enhances system reliability by enabling customers to implement software selectable 1:1 protection for redundant applications with no additional board components. In a redundant application, a standby T1/E1/J1 interface is used to protect an active link, allowing a quick recovery in case of line failures. The device also autonomously generates periodic performance reports, which reduce the software overhead associated with meeting T1 Standards in high-density designs. Applications • Wireless Base Transceiver Station and Digital Loop Carrier (DLCs) • Enterprise Router • DSLAM • PON Optical Network Unit (ONU) • Integrated Access Device (IAD) • Voice Gateway • Channel and Data Service Units (CSU/DSU) • Digital Private Branch Exchanges (PBX) • Test Equipment Additional Features Programmable integrated termination: T1 100O, J1 110O, E1 120O, E1 75O Internal support for redundancy (Y-cable) applications Small footprint 256-pin fine pitch CABGA (17 mm by 17 mm) package Low power dissipation of 165 mW per channel 100% pin and software compatible with PM4359 COMET TETRA , software compatible with PM4351 COMET and PM4354 COMET QUAD Software selectable between T1/J1 and E1 operation on a per device basis Provides digitally programmable longhaul and shorthaul pulse templates and line build out Meets or exceeds T1/J1 and E1 shorthaul and longhaul network access specifications including ANSI T1.102, T1.403, T1.408, AT&T TR 62411, ITU-T G.703, G.704 as well as ETSI 300-011, CTR-4, CTR-12 and CTR-13 Provides an 8-bit microprocessor bus interface or SPI compatible hardware only interface for configuration, control, and status monitoring Provides transmit and receive jitter attenuation Provides eight full-featured HDLC controllers, each with 128-byte transmit and receive FIFO buffers Provides a two-frame payload slip buffer to allow independent backplane and line timing Automatically generates and transmits DS-1 performance report messages to ANSI T1.231 and ANSI T1.408 specifications Provides PRBS generators and detectors on each tributary for error testing at DS1, E1 and N x 64 Kbit/s rates as recommended in ITU-T O.151 and O.152 Provides encoding and decoding of B8ZS, HDB3 and AMI line codes Provides receive equalization, clock recovery and line performance monitoring Uses line rate system clock Provides an IEEE P1149.1 (JTAG) compliant test access port (TAP) and controller for boundary scan test Implemented in a low power 1.8/3.3 V CMOS technology Provides a -40 ºC to +85 ºC industrial temperature operating range

The PM4358 COMET-OCTAL device is an Eight-channel T1/E1/J1 framer with integrated analog Line Interface Unit (LIU). The COMET-OCTAL provides a common Framer and LIU solution platform for all major worldwide formats. In a compact 17mm by 17mm package, the device provides complete line side integration, software-selectable redundancy for 1:1 protection, software-selectable framing for three global primary rate framing formats (T1/E1/J1) and support for short-haul and long-haul analog line interfaces.

The COMET-OCTAL enhances system reliability by enabling customers to implement software selectable 1:1 protection for redundant applications with no additional board components. In a redundant application, a standby T1/E1/J1 interface is used to protect an active link, allowing a quick recovery in case of line failures. The device also autonomously generates periodic performance reports, which reduce the software overhead associated with meeting T1 Standards in high-density designs.

Applications
• Wireless Base Transceiver Station and Digital Loop Carrier (DLCs)
• Enterprise Router
• DSLAM
• PON Optical Network Unit (ONU)
• Integrated Access Device (IAD)
• Voice Gateway
• Channel and Data Service Units (CSU/DSU)
• Digital Private Branch Exchanges (PBX)
• Test Equipment

Additional Features

  • Programmable integrated termination: T1 100O, J1 110O, E1 120O, E1 75O
  • Internal support for redundancy (Y-cable) applications
  • Small footprint 256-pin fine pitch CABGA (17 mm by 17 mm) package
  • Low power dissipation of 165 mW per channel
  • 100% pin and software compatible with PM4359 COMET TETRA , software compatible with PM4351 COMET and PM4354 COMET QUAD
  • Software selectable between T1/J1 and E1 operation on a per device basis
  • Provides digitally programmable longhaul and shorthaul pulse templates and line build out
  • Meets or exceeds T1/J1 and E1 shorthaul and longhaul network access specifications including ANSI T1.102, T1.403, T1.408, AT&T TR 62411, ITU-T G.703, G.704 as well as ETSI 300-011, CTR-4, CTR-12 and CTR-13
  • Provides an 8-bit microprocessor bus interface or SPI compatible hardware only interface for configuration, control, and status monitoring
  • Provides transmit and receive jitter attenuation
  • Provides eight full-featured HDLC controllers, each with 128-byte transmit and receive FIFO buffers
  • Provides a two-frame payload slip buffer to allow independent backplane and line timing
  • Automatically generates and transmits DS-1 performance report messages to ANSI T1.231 and ANSI T1.408 specifications
  • Provides PRBS generators and detectors on each tributary for error testing at DS1, E1 and N x 64 Kbit/s rates as recommended in ITU-T O.151 and O.152
  • Provides encoding and decoding of B8ZS, HDB3 and AMI line codes
  • Provides receive equalization, clock recovery and line performance monitoring
  • Uses line rate system clock
  • Provides an IEEE P1149.1 (JTAG) compliant test access port (TAP) and controller for boundary scan test
  • Implemented in a low power 1.8/3.3 V CMOS technology
  • Provides a -40 ºC to +85 ºC industrial temperature operating range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number PM4358
Product Name COMET OCTAL 8-Ch E1/T1/J1 Transceiver/Framer
Package Type Surface Mount; ['LFBGA', 'LBGA']
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details