Bluetooth Bluetooth v2.1 +EDR, Class 1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | RN41N-I/RM477 | RN41N-I/RM477 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 35-SMD Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Data Rate | 3000 kbps | 3000 kbps |