Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3346-CP-TR USB3346-CP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 804700-USB3346-CP-TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 150mV Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: USB3346
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 804700-USB3346-CP-TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 150mV Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: USB3346
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3346-CP-TR - 804700-USB3346-CP-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3346-CP-TR
804700-USB3346-CP-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3346-CP-TR 804700-USB3346-CP-TR
Manufacturer: Microchip Technology Win Source Part Number: 804700-USB3346-CP-TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 150mV Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: USB3346

Manufacturer: Microchip Technology
Win Source Part Number: 804700-USB3346-CP-TR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 150mV
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: USB3346

Buy Now
Drivers, Receivers, Transceivers - USB3346-CP-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB3346-CP-TR
Drivers, Receivers, Transceivers USB3346-CP-TR
1/1 Transceiver USB 2.0 24-QFN (4x4)

1/1 Transceiver USB 2.0 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 804700-USB3346-CP-TR USB3346-CP-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3346-CP-TR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details