Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3347-CP-TR USB3347-CP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 809798-USB3347-CP-TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 150mV Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: USB3347
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 809798-USB3347-CP-TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 150mV Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: USB3347
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3347-CP-TR - 809798-USB3347-CP-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3347-CP-TR
809798-USB3347-CP-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3347-CP-TR 809798-USB3347-CP-TR
Manufacturer: Microchip Technology Win Source Part Number: 809798-USB3347-CP-TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 150mV Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: USB3347

Manufacturer: Microchip Technology
Win Source Part Number: 809798-USB3347-CP-TR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 150mV
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: USB3347

Buy Now
Drivers, Receivers, Transceivers - USB3347-CP-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB3347-CP-TR
Drivers, Receivers, Transceivers USB3347-CP-TR
1/1 Transceiver USB 2.0 24-QFN (4x4)

1/1 Transceiver USB 2.0 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 809798-USB3347-CP-TR USB3347-CP-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3347-CP-TR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details