Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3341-CP-TR USB3341-CP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 902332-USB3341-CP-TR Series: RapidCharge Anywhere™ Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - USB 2.0 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: USB3341 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902332-USB3341-CP-TR Series: RapidCharge Anywhere™ Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - USB 2.0 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: USB3341 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3341-CP-TR - 902332-USB3341-CP-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3341-CP-TR
902332-USB3341-CP-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3341-CP-TR 902332-USB3341-CP-TR
Manufacturer: Microchip Technology Win Source Part Number: 902332-USB3341-CP-TR Series: RapidCharge Anywhere™ Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - USB 2.0 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: USB3341 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902332-USB3341-CP-TR
Series: RapidCharge Anywhere™
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver - USB 2.0 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: USB3341
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - USB3341-CP-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB3341-CP-TR
Drivers, Receivers, Transceivers USB3341-CP-TR
1/1 Transceiver USB 2.0 24-QFN (4x4)

1/1 Transceiver USB 2.0 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 902332-USB3341-CP-TR USB3341-CP-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3341-CP-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details