Microchip Technology, Inc. Drivers, Receivers, Transceivers MIC2550ABTS-TR

Description
1/1 Transceiver Half USB 2.0 14-TSSOP
Description
1/1 Transceiver Half USB 2.0 14-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2550ABTS-TR is a single-chip USB transceiver that complies with USB Specification Revision 2.0, supporting both low-speed (1.5Mbps) and full-speed (12Mbps) operations. It features a unique dual supply voltage operation, allowing it to reference system interface I/O signals to a supply voltage as low as 2.5V while being powered by the USB VBUS. This design minimizes the need for additional buffering logic and reduces overall system power consumption. The device includes integrated speed-select termination supply and meets USB suspend-current requirements, making it suitable for low-power applications. It is available in a compact 14-pin TSSOP package, which is advantageous for space-constrained designs. The MIC2550ABTS-TR is ideal for use in personal digital assistants, palmtop computers, and cellular telephones, providing robust performance in USB communication tasks.

Datasheet Summary
Powered by GS/AI

The MIC2550ABTS-TR is a single-chip USB transceiver that complies with USB Specification Revision 2.0, supporting both low-speed (1.5Mbps) and full-speed (12Mbps) operations. It features a unique dual supply voltage operation, allowing it to reference system interface I/O signals to a supply voltage as low as 2.5V while being powered by the USB VBUS. This design minimizes the need for additional buffering logic and reduces overall system power consumption. The device includes integrated speed-select termination supply and meets USB suspend-current requirements, making it suitable for low-power applications. It is available in a compact 14-pin TSSOP package, which is advantageous for space-constrained designs. The MIC2550ABTS-TR is ideal for use in personal digital assistants, palmtop computers, and cellular telephones, providing robust performance in USB communication tasks.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - MIC2550ABTS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MIC2550ABTS-TR
Drivers, Receivers, Transceivers MIC2550ABTS-TR
1/1 Transceiver Half USB 2.0 14-TSSOP

1/1 Transceiver Half USB 2.0 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number MIC2550ABTS-TR
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details