Microchip Technology, Inc. 1 Port 16-bit 10GE/10GFC Serial Transceiver VSC8479

Description
The VSC8479 is a 1:16, 16:1 transceiver with integrated clock and data recovery unit (CDR) and clock multiplier unit (CMU) that provides the most comprehensive solution available in the industry. Continuous frequency of operation spans from 9.953 Gbps to 11.3 Gbps over full temperature range. Targeted for XFP Host ASIC SERDES, 300-pin module and DWDM line card applications, the VSC8479 provides industry leading optimization of power, performance, programmability, price and feature integration. The 1.15 W total power dissipation enables 300-pin MSA module vendors to provide performance and functionality advantages while dropping the overall power dissipation of their existing modules. The VSC8479 is a perfect choice for XFP motherboards with proven inter-operability with all major XFP module vendors. Additional Features XFI output compliance mode for XFP modules Built-in self-test generation and error detection TxRef clock, RxRef clock and ExRef clock sources, flexible reference clock routing, reference clock High-speed data inversion and low-speed bit order swap High-speed CML clock output with power down mode
Description
The VSC8479 is a 1:16, 16:1 transceiver with integrated clock and data recovery unit (CDR) and clock multiplier unit (CMU) that provides the most comprehensive solution available in the industry. Continuous frequency of operation spans from 9.953 Gbps to 11.3 Gbps over full temperature range. Targeted for XFP Host ASIC SERDES, 300-pin module and DWDM line card applications, the VSC8479 provides industry leading optimization of power, performance, programmability, price and feature integration. The 1.15 W total power dissipation enables 300-pin MSA module vendors to provide performance and functionality advantages while dropping the overall power dissipation of their existing modules. The VSC8479 is a perfect choice for XFP motherboards with proven inter-operability with all major XFP module vendors. Additional Features XFI output compliance mode for XFP modules Built-in self-test generation and error detection TxRef clock, RxRef clock and ExRef clock sources, flexible reference clock routing, reference clock High-speed data inversion and low-speed bit order swap High-speed CML clock output with power down mode

Suppliers

Company
Product
Description
Supplier Links
1 Port 16-bit 10GE/10GFC Serial Transceiver - VSC8479 - Microchip Technology, Inc.
Chandler, AZ, United States
1 Port 16-bit 10GE/10GFC Serial Transceiver
VSC8479
1 Port 16-bit 10GE/10GFC Serial Transceiver VSC8479
The VSC8479 is a 1:16, 16:1 transceiver with integrated clock and data recovery unit (CDR) and clock multiplier unit (CMU) that provides the most comprehensive solution available in the industry. Continuous frequency of operation spans from 9.953 Gbps to 11.3 Gbps over full temperature range. Targeted for XFP Host ASIC SERDES, 300-pin module and DWDM line card applications, the VSC8479 provides industry leading optimization of power, performance, programmability, price and feature integration. The 1.15 W total power dissipation enables 300-pin MSA module vendors to provide performance and functionality advantages while dropping the overall power dissipation of their existing modules. The VSC8479 is a perfect choice for XFP motherboards with proven inter-operability with all major XFP module vendors. Additional Features XFI output compliance mode for XFP modules Built-in self-test generation and error detection TxRef clock, RxRef clock and ExRef clock sources, flexible reference clock routing, reference clock High-speed data inversion and low-speed bit order swap High-speed CML clock output with power down mode

The VSC8479 is a 1:16, 16:1 transceiver with integrated clock and data recovery unit (CDR) and clock multiplier unit (CMU) that provides the most comprehensive solution available in the industry. Continuous frequency of operation spans from 9.953 Gbps to 11.3 Gbps over full temperature range. Targeted for XFP Host ASIC SERDES, 300-pin module and DWDM line card applications, the VSC8479 provides industry leading optimization of power, performance, programmability, price and feature integration. The 1.15 W total power dissipation enables 300-pin MSA module vendors to provide performance and functionality advantages while dropping the overall power dissipation of their existing modules. The VSC8479 is a perfect choice for XFP motherboards with proven inter-operability with all major XFP module vendors.

Additional Features

    • XFI output compliance mode for XFP modules
    • Built-in self-test generation and error detection
    • TxRef clock, RxRef clock and ExRef clock sources, flexible reference clock routing, reference clock
    • High-speed data inversion and low-speed bit order swap
    • High-speed CML clock output with power down mode
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number VSC8479
Product Name 1 Port 16-bit 10GE/10GFC Serial Transceiver
Package Type Surface Mount; ['HFCBGA']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type WLCSP
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details