Microchip Technology, Inc. Universal Serial Bus On-The-Go Transceiver MIC2555

Description
**NOT RECOMMENDED FOR NEW DESIGNS*** MIC2555 is a USB On-The-Go (OTG) transceiver designed to enable intelligent self-powered devices to communicate on a peer-to-peer basis with other USB and USB OTG enabled devices. Designed to perform as a PHY for USB Serial Interface Engines (SIE), MIC2555 is compatible with a wide variety of stand-alone OTG SIE chips, OTG IP cores (used in ASIC and COT designs), and Application Specific Standard Products (ASSPs). MIC2555 is fully compliant to USB-IF's Universal Serial Bus Specification 2.0 and the On-The-Go Supplement Rev 1.0a, for Low speed and Full speed operation, and allows dual-role device (DRD) operation via an I2C based controller interface. The controller's robust register set permits full control over bus and interface activity for transacting Session Request Protocol (SRP) and Host Negation Protocol (HNP) sequences. Messaging between Host and Target devices can utilize either USB or UART signaling methods. Additionally, the MIC2555 permits audio signaling on its D+, D- and ID lines in support of analog car kit applications. USB communication is complemented with on-chip D+, Dpull- up/pull-down resistors, an integrated charge pump and low dropout voltage regulators to provide stable internal supply voltages and to supply VBUS power when operating as an A-device. Logic input levels spanning 1.6V to 4.5V ensure compatibility with current and future generations of process technology. Please consider this device MCP2221A Additional Features Complies with USB-IF USB standard 2.0 and OTG supplement Revision 1.0a. Provides signaling and control logic for SRP and HNP, enabling USB Dual-role device operation. Designed for Full-speed and Low-speed USB communications. I2C controller interface. Offers 3 modes of operation: USB UART Audio Operates with VLOGIC of 1.6V - 4.5V, assuring compatibility with low voltage ASICs. Tri-level ID detection for recognition of USB and non-USB devices. Supports USB/Car Kit audio interface. Allows Single-ended and Differential Logic I/O. Integrated charge pump for VBUS supply. On-chip pull-up, pull-down resistors minimize external component count. Suspend and Power-down modes for power conservation. Operates over the full Industrial Temperature range: - 40°C to +85°C.
Datasheet
Description
**NOT RECOMMENDED FOR NEW DESIGNS*** MIC2555 is a USB On-The-Go (OTG) transceiver designed to enable intelligent self-powered devices to communicate on a peer-to-peer basis with other USB and USB OTG enabled devices. Designed to perform as a PHY for USB Serial Interface Engines (SIE), MIC2555 is compatible with a wide variety of stand-alone OTG SIE chips, OTG IP cores (used in ASIC and COT designs), and Application Specific Standard Products (ASSPs). MIC2555 is fully compliant to USB-IF's Universal Serial Bus Specification 2.0 and the On-The-Go Supplement Rev 1.0a, for Low speed and Full speed operation, and allows dual-role device (DRD) operation via an I2C based controller interface. The controller's robust register set permits full control over bus and interface activity for transacting Session Request Protocol (SRP) and Host Negation Protocol (HNP) sequences. Messaging between Host and Target devices can utilize either USB or UART signaling methods. Additionally, the MIC2555 permits audio signaling on its D+, D- and ID lines in support of analog car kit applications. USB communication is complemented with on-chip D+, Dpull- up/pull-down resistors, an integrated charge pump and low dropout voltage regulators to provide stable internal supply voltages and to supply VBUS power when operating as an A-device. Logic input levels spanning 1.6V to 4.5V ensure compatibility with current and future generations of process technology. Please consider this device MCP2221A Additional Features Complies with USB-IF USB standard 2.0 and OTG supplement Revision 1.0a. Provides signaling and control logic for SRP and HNP, enabling USB Dual-role device operation. Designed for Full-speed and Low-speed USB communications. I2C controller interface. Offers 3 modes of operation: USB UART Audio Operates with VLOGIC of 1.6V - 4.5V, assuring compatibility with low voltage ASICs. Tri-level ID detection for recognition of USB and non-USB devices. Supports USB/Car Kit audio interface. Allows Single-ended and Differential Logic I/O. Integrated charge pump for VBUS supply. On-chip pull-up, pull-down resistors minimize external component count. Suspend and Power-down modes for power conservation. Operates over the full Industrial Temperature range: - 40°C to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus On-The-Go Transceiver - MIC2555 - Microchip Technology, Inc.
Chandler, AZ, United States
Universal Serial Bus On-The-Go Transceiver
MIC2555
Universal Serial Bus On-The-Go Transceiver MIC2555
**NOT RECOMMENDED FOR NEW DESIGNS*** MIC2555 is a USB On-The-Go (OTG) transceiver designed to enable intelligent self-powered devices to communicate on a peer-to-peer basis with other USB and USB OTG enabled devices. Designed to perform as a PHY for USB Serial Interface Engines (SIE), MIC2555 is compatible with a wide variety of stand-alone OTG SIE chips, OTG IP cores (used in ASIC and COT designs), and Application Specific Standard Products (ASSPs). MIC2555 is fully compliant to USB-IF's Universal Serial Bus Specification 2.0 and the On-The-Go Supplement Rev 1.0a, for Low speed and Full speed operation, and allows dual-role device (DRD) operation via an I2C based controller interface. The controller's robust register set permits full control over bus and interface activity for transacting Session Request Protocol (SRP) and Host Negation Protocol (HNP) sequences. Messaging between Host and Target devices can utilize either USB or UART signaling methods. Additionally, the MIC2555 permits audio signaling on its D+, D- and ID lines in support of analog car kit applications. USB communication is complemented with on-chip D+, Dpull- up/pull-down resistors, an integrated charge pump and low dropout voltage regulators to provide stable internal supply voltages and to supply VBUS power when operating as an A-device. Logic input levels spanning 1.6V to 4.5V ensure compatibility with current and future generations of process technology. Please consider this device MCP2221A Additional Features Complies with USB-IF USB standard 2.0 and OTG supplement Revision 1.0a. Provides signaling and control logic for SRP and HNP, enabling USB Dual-role device operation. Designed for Full-speed and Low-speed USB communications. I2C controller interface. Offers 3 modes of operation: USB UART Audio Operates with VLOGIC of 1.6V - 4.5V, assuring compatibility with low voltage ASICs. Tri-level ID detection for recognition of USB and non-USB devices. Supports USB/Car Kit audio interface. Allows Single-ended and Differential Logic I/O. Integrated charge pump for VBUS supply. On-chip pull-up, pull-down resistors minimize external component count. Suspend and Power-down modes for power conservation. Operates over the full Industrial Temperature range: - 40°C to +85°C.

**NOT RECOMMENDED FOR NEW DESIGNS*** MIC2555 is a USB On-The-Go (OTG) transceiver designed to enable intelligent self-powered devices to communicate on a peer-to-peer basis with other USB and USB OTG enabled devices. Designed to perform as a PHY for USB Serial Interface Engines (SIE), MIC2555 is compatible with a wide variety of stand-alone OTG SIE chips, OTG IP cores (used in ASIC and COT designs), and Application Specific Standard Products (ASSPs). MIC2555 is fully compliant to USB-IF's Universal Serial Bus Specification 2.0 and the On-The-Go Supplement Rev 1.0a, for Low speed and Full speed operation, and allows dual-role device (DRD) operation via an I2C based controller interface. The controller's robust register set permits full control over bus and interface activity for transacting Session Request Protocol (SRP) and Host Negation Protocol (HNP) sequences. Messaging between Host and Target devices can utilize either USB or UART signaling methods. Additionally, the MIC2555 permits audio signaling on its D+, D- and ID lines in support of analog car kit applications. USB communication is complemented with on-chip D+, Dpull- up/pull-down resistors, an integrated charge pump and low dropout voltage regulators to provide stable internal supply voltages and to supply VBUS power when operating as an A-device. Logic input levels spanning 1.6V to 4.5V ensure compatibility with current and future generations of process technology.

Please consider this device MCP2221A

Additional Features

    • Complies with USB-IF USB standard 2.0 and OTG supplement Revision 1.0a.
    • Provides signaling and control logic for SRP and HNP, enabling USB Dual-role device operation.
    • Designed for Full-speed and Low-speed USB communications.
    • I2C controller interface.
    • Offers 3 modes of operation:
      • USB
      • UART
      • Audio
    • Operates with VLOGIC of 1.6V - 4.5V, assuring compatibility with low voltage ASICs.
    • Tri-level ID detection for recognition of USB and non-USB devices.
    • Supports USB/Car Kit audio interface.
    • Allows Single-ended and Differential Logic I/O.
    • Integrated charge pump for VBUS supply.
    • On-chip pull-up, pull-down resistors minimize external component count.
    • Suspend and Power-down modes for power conservation.
    • Operates over the full Industrial Temperature range: - 40°C to +85°C.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number MIC2555
Product Name Universal Serial Bus On-The-Go Transceiver
Package Type Surface Mount; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details