RF TXRX MOD WIFI PCB TRACE SMD
WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | WFI32E01PC-I | WFI32E01PC-I |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Data Rate | 54000 kbps | 54000 kbps |
| Sensitivity | -99 dBm | -99 dBm |
| Output Power | 20.5 dBm | 20.5 dBm |