Microchip Technology, Inc. RF Transceiver ICs - MICRF505LYML-TR MICRF505LYML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077328-MICRF505LYML -TR Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 200kbps Current - Receiving: 8.6mA to 13.5mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 14mA to 28mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077328-MICRF505LYML -TR Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 200kbps Current - Receiving: 8.6mA to 13.5mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 14mA to 28mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MICRF505LYML-TR - 1077328-MICRF505LYML-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MICRF505LYML-TR
1077328-MICRF505LYML-TR
RF Transceiver ICs - MICRF505LYML-TR 1077328-MICRF505LYML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077328-MICRF505LYML -TR Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 200kbps Current - Receiving: 8.6mA to 13.5mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 14mA to 28mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077328-MICRF505LYML-TR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 850MHz to 950MHz
Power - Output: 10dBm
Sensitivity: -111dBm
Data Rate (Max): 200kbps
Current - Receiving: 8.6mA to 13.5mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI
Current - Transmitting: 14mA to 28mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad, 32-MLF
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MICRF505LYML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MICRF505LYML-TR
RF and Wireless - RF Transceiver ICs MICRF505LYML-TR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1077328-MICRF505LYML-TR MICRF505LYML-TR
Product Name RF Transceiver ICs - MICRF505LYML-TR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 850 to 950 MHz 850 to 950 MHz
Sensitivity -111 dBm -111 dBm
Output Power 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details