The USB3320C-EZK-TR is a highly integrated Hi-Speed USB 2.0 ULPI transceiver designed for applications requiring minimal board space and power consumption. It features integrated ESD protection capable of withstanding up to ±15kV IEC air discharge and an over-voltage protection circuit that safeguards the VBUS pin from continuous DC voltages up to 30V. The device includes an integrated USB switch that maintains Hi-Speed electrical characteristics while enabling battery charging, audio, and USB data connections through a single port. This transceiver utilizes flexPWR® technology, making it suitable for battery-powered applications with a low current design and a sleep mode that reduces power consumption. It operates with an I/O voltage range of 1.8V to 3.3V and includes a built-in battery to 3.3V regulator. The USB3320C-EZK-TR supports various clock frequencies and can operate with external reference clocks or an internal oscillator. The device is compliant with the On-The-Go (OTG) protocol and supports headset audio mode, making it versatile for networking, audio/video, medical, and industrial applications. It operates within an industrial temperature range of -40°C to +85°C and is packaged in a 32-pin QFN format, ensuring compatibility with RoHS standards.
1/1 Transceiver Half USB 2.0 32-QFN (5x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | USB3320C-EZK-TR |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad |