Microchip Technology, Inc. High-speed CAN FD Transceiver MCP2557FD

Description
The MCP2557/8FD is a Microchip Technology Inc. high-speed CAN transceiver/CAN Flexible Data Rate Transceiver with Silent Mode. The devices meet and exceed CAN FD specification requirements in addition to the latest Automotive OEM requirements. The device family members are MCP2557FD with No Connect pin 5 & MCP2558FD with VIO pin (internal level shifting) Additional Features Supports both Classic CAN or CAN Flexible Data Rate applications Optimized for CAN FD (Flexible Data rate) at 2, 5 and 8 Mbps Operation Meets the latest ISO/DIS 11898-2:2015 specification Supports Silent Mode Prevent disruption on the network due to local fault
Datasheet
Description
The MCP2557/8FD is a Microchip Technology Inc. high-speed CAN transceiver/CAN Flexible Data Rate Transceiver with Silent Mode. The devices meet and exceed CAN FD specification requirements in addition to the latest Automotive OEM requirements. The device family members are MCP2557FD with No Connect pin 5 & MCP2558FD with VIO pin (internal level shifting) Additional Features Supports both Classic CAN or CAN Flexible Data Rate applications Optimized for CAN FD (Flexible Data rate) at 2, 5 and 8 Mbps Operation Meets the latest ISO/DIS 11898-2:2015 specification Supports Silent Mode Prevent disruption on the network due to local fault
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed CAN FD Transceiver - MCP2557FD - Microchip Technology, Inc.
Chandler, AZ, United States
High-speed CAN FD Transceiver
MCP2557FD
High-speed CAN FD Transceiver MCP2557FD
The MCP2557/8FD is a Microchip Technology Inc. high-speed CAN transceiver/CAN Flexible Data Rate Transceiver with Silent Mode. The devices meet and exceed CAN FD specification requirements in addition to the latest Automotive OEM requirements. The device family members are MCP2557FD with No Connect pin 5 & MCP2558FD with VIO pin (internal level shifting) Additional Features Supports both Classic CAN or CAN Flexible Data Rate applications Optimized for CAN FD (Flexible Data rate) at 2, 5 and 8 Mbps Operation Meets the latest ISO/DIS 11898-2:2015 specification Supports Silent Mode Prevent disruption on the network due to local fault

The MCP2557/8FD is a Microchip Technology Inc. high-speed CAN transceiver/CAN Flexible Data Rate Transceiver with Silent Mode. The devices meet and exceed CAN FD specification requirements in addition to the latest Automotive OEM requirements. The device family members are MCP2557FD with No Connect pin 5 & MCP2558FD with VIO pin (internal level shifting)

Additional Features

    • Supports both Classic CAN or CAN Flexible Data Rate applications
    • Optimized for CAN FD (Flexible Data rate) at 2, 5 and 8 Mbps Operation
    • Meets the latest ISO/DIS 11898-2:2015 specification
    • Supports Silent Mode
      • Prevent disruption on the network due to local fault
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number MCP2557FD
Product Name High-speed CAN FD Transceiver
Package Type Surface Mount; ['DFN', 'TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details