Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3315-CP-TR USB3315-CP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 143538-USB3315-CP-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 143538-USB3315-CP-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3315-CP-TR - 143538-USB3315-CP-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3315-CP-TR
143538-USB3315-CP-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3315-CP-TR 143538-USB3315-CP-TR
Manufacturer: Microchip Technology Win Source Part Number: 143538-USB3315-CP-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 143538-USB3315-CP-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.8 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - USB3315-CP-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB3315-CP-TR
Drivers, Receivers, Transceivers USB3315-CP-TR
Transceiver USB 2.0 24-QFN-EP (4x4)

Transceiver USB 2.0 24-QFN-EP (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 143538-USB3315-CP-TR USB3315-CP-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3315-CP-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details