Microchip Technology, Inc. RF/IF and RFID - RF Transceiver Modules and Modems MRF24WB0/MR

Description
Win Source Part Number: 1080264-MRF24WB0/MR Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 45 Alternative Parts (Cross-Reference): MRF24WB0/MRMRF24WB0M R; ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Other Names: 150-MRF24WB0/MR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1080264-MRF24WB0/MR Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 45 Alternative Parts (Cross-Reference): MRF24WB0/MRMRF24WB0M R; ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Other Names: 150-MRF24WB0/MR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1080264-MRF24WB0/MR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1080264-MRF24WB0/MR
RF/IF and RFID - RF Transceiver Modules and Modems 1080264-MRF24WB0/MR
Win Source Part Number: 1080264-MRF24WB0/MR Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 45 Alternative Parts (Cross-Reference): MRF24WB0/MRMRF24WB0M R; ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Other Names: 150-MRF24WB0/MR Product Status: Obsolete

Win Source Part Number: 1080264-MRF24WB0/MR
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 45
Alternative Parts (Cross-Reference): MRF24WB0/MRMRF24WB0MR;
ECCN: OBSOLETE
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Other Names: 150-MRF24WB0/MR
Product Status: Obsolete

Buy Now
RF Transceiver Modules and Modems - MRF24WB0/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MRF24WB0/MR
RF Transceiver Modules and Modems MRF24WB0/MR
Transceiver Module

Transceiver Module

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 1080264-MRF24WB0/MR MRF24WB0/MR
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details