Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3450-FZG USB3450-FZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 902334-USB3450-FZG Operating Temperature Range: 0°C ~ 70°C Features: - Transceiver - USB 40-QFN (6x6) Package: Tray Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: USB3450 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902334-USB3450-FZG Operating Temperature Range: 0°C ~ 70°C Features: - Transceiver - USB 40-QFN (6x6) Package: Tray Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: USB3450 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3450-FZG - 902334-USB3450-FZG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3450-FZG
902334-USB3450-FZG
Interface - Interface - Drivers, Receivers, Transceivers - USB3450-FZG 902334-USB3450-FZG
Manufacturer: Microchip Technology Win Source Part Number: 902334-USB3450-FZG Operating Temperature Range: 0°C ~ 70°C Features: - Transceiver - USB 40-QFN (6x6) Package: Tray Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: USB3450 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902334-USB3450-FZG
Operating Temperature Range: 0°C ~ 70°C
Features: - Transceiver - USB 40-QFN (6x6)
Package: Tray
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: USB3450
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - USB3450-FZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB3450-FZG
Drivers, Receivers, Transceivers USB3450-FZG
Transceiver USB 40-QFN (6x6)

Transceiver USB 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 902334-USB3450-FZG USB3450-FZG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3450-FZG Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details