Manufacturer: Microchip Technology
Win Source Part Number: 844212-RN42-I/RM630
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: RN42
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth Bluetooth v2.1 + EDR, Class 2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 844212-RN42-I/RM630 | RN42-I/RM630 | RN42-I/RM630-ND | RN42-I/RM630 | RN42-I/RM630 |
| Product Name | RF Transceiver Modules - RN42-I/RM630 | Bluetooth Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Module | Surface Mount; Module | ||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | ||
| Sensitivity | -80 dBm | -80 dBm | -80 dBm |