Win Source Part Number: 1351611-WFI32E01PE-I
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Tray
Standard Package: 40
Frequency: 2.4GHz ~ 2.4835GHz
Protocol: 802.11b/g/n
Data Rate: 54Mbps
Memory Size: 1MB Flash, 256kB SRAM
Antenna Type: PCB Trace
Power - Output: 20.5dBm
Sensitivity: -99dBm
Utilized IC / Part: WFI32E01
RF Family/Standard: WiFi
Serial Interfaces: I2C, JTAG, SPI, UART, USB
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 54-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: WFI32E01
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TXRX MOD WIFI PCB TRACE SMD
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
| Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1351611-WFI32E01PE-I | 150-WFI32E01PE-I-ND | WFI32E01PE-I | WFI32E01PE-I | WFI32E01PE-I |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | WiFi Module | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 to 2484 MHz | 2400 to 2484 MHz | 2400 to 2484 MHz | 2400 to 2484 MHz | |
| Sensitivity | -99 dBm | -99 dBm | -99 dBm | -99 dBm | |
| Output Power | 20.5 dBm | 20.5 dBm | 20.5 dBm | 20.5 dBm |