Microchip Technology, Inc. High-speed Dual CAN FD Transceiver MCP25612FD

Description
The MCP25612FD is a second generation, dual CAN transceiver from Microchip Technology Inc. The device supports both Classic CAN and CAN Flexible Data-rate (CAN FD) physical layer requirements allowing designs the ability to serve CAN systems today while preparing for future CAN FD system requirements. The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, Electromagnetic Compatibility (EMC) and Electrostatic Discharge (ESD). Additional Features Dual CAN/CAN FD Transceiver Optimized for up to 8Mb/s Operation Vdd = 4.5V to 5.5V Standby Current (5μA, typ) per transceiver ISO 11898-2 and ISO 11898-5 compliant Available in SOIC 14 Lead package option Temperature Ranges: Extended Temp (E): -40°C to +125°C High Temp (H): -40°C to +150°C
Datasheet
Description
The MCP25612FD is a second generation, dual CAN transceiver from Microchip Technology Inc. The device supports both Classic CAN and CAN Flexible Data-rate (CAN FD) physical layer requirements allowing designs the ability to serve CAN systems today while preparing for future CAN FD system requirements. The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, Electromagnetic Compatibility (EMC) and Electrostatic Discharge (ESD). Additional Features Dual CAN/CAN FD Transceiver Optimized for up to 8Mb/s Operation Vdd = 4.5V to 5.5V Standby Current (5μA, typ) per transceiver ISO 11898-2 and ISO 11898-5 compliant Available in SOIC 14 Lead package option Temperature Ranges: Extended Temp (E): -40°C to +125°C High Temp (H): -40°C to +150°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed Dual CAN FD Transceiver - MCP25612FD - Microchip Technology, Inc.
Chandler, AZ, United States
High-speed Dual CAN FD Transceiver
MCP25612FD
High-speed Dual CAN FD Transceiver MCP25612FD
The MCP25612FD is a second generation, dual CAN transceiver from Microchip Technology Inc. The device supports both Classic CAN and CAN Flexible Data-rate (CAN FD) physical layer requirements allowing designs the ability to serve CAN systems today while preparing for future CAN FD system requirements. The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, Electromagnetic Compatibility (EMC) and Electrostatic Discharge (ESD). Additional Features Dual CAN/CAN FD Transceiver Optimized for up to 8Mb/s Operation Vdd = 4.5V to 5.5V Standby Current (5μA, typ) per transceiver ISO 11898-2 and ISO 11898-5 compliant Available in SOIC 14 Lead package option Temperature Ranges: Extended Temp (E): -40°C to +125°C High Temp (H): -40°C to +150°C

The MCP25612FD is a second generation, dual CAN transceiver from Microchip Technology Inc. The device supports both Classic CAN and CAN Flexible Data-rate (CAN FD) physical layer requirements allowing designs the ability to serve CAN systems today while preparing for future CAN FD system requirements. The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, Electromagnetic Compatibility (EMC) and Electrostatic Discharge (ESD).

Additional Features

    • Dual CAN/CAN FD Transceiver
    • Optimized for up to 8Mb/s Operation
    • Vdd = 4.5V to 5.5V
    • Standby Current (5μA, typ) per transceiver
    • ISO 11898-2 and ISO 11898-5 compliant
    • Available in SOIC 14 Lead package option
    • Temperature Ranges:
      • Extended Temp (E): -40°C to +125°C
      • High Temp (H): -40°C to +150°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number MCP25612FD
Product Name High-speed Dual CAN FD Transceiver
Package Type Surface Mount; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details