Microchip Technology, Inc. Drivers, Receivers, Transceivers MIC2551AYTS

Description
1/1 Transceiver Half USB 2.0 14-TSSOP
Description
1/1 Transceiver Half USB 2.0 14-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2551AYTS is a USB 2.0 compliant transceiver designed for both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It features a patented dual supply voltage operation, allowing the system interface to reference I/O signals down to 1.6V while being powered by the USB VBUS. This capability reduces the need for additional buffering logic and minimizes system operating current. The device is characterized by very low power consumption, meeting USB suspend-current requirements, and includes integrated speed select termination supply. It is available in a compact 14-pin TSSOP package, making it suitable for space-constrained applications. The MIC2551AYTS is ideal for use in devices such as PDAs, palmtops, and cell phones, and it supports software-controlled re-enumeration without power supply sequencing requirements.

Datasheet Summary
Powered by GS/AI

The MIC2551AYTS is a USB 2.0 compliant transceiver designed for both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It features a patented dual supply voltage operation, allowing the system interface to reference I/O signals down to 1.6V while being powered by the USB VBUS. This capability reduces the need for additional buffering logic and minimizes system operating current. The device is characterized by very low power consumption, meeting USB suspend-current requirements, and includes integrated speed select termination supply. It is available in a compact 14-pin TSSOP package, making it suitable for space-constrained applications. The MIC2551AYTS is ideal for use in devices such as PDAs, palmtops, and cell phones, and it supports software-controlled re-enumeration without power supply sequencing requirements.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - MIC2551AYTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MIC2551AYTS
Drivers, Receivers, Transceivers MIC2551AYTS
1/1 Transceiver Half USB 2.0 14-TSSOP

1/1 Transceiver Half USB 2.0 14-TSSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - MIC2551AYTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MIC2551AYTS
Drivers, Receivers, Transceivers MIC2551AYTS
1/1 Transceiver Half USB 2.0 14-TSSOP

1/1 Transceiver Half USB 2.0 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number MIC2551AYTS
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details