Microchip Technology, Inc. DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R MT88L89ASR1

Description
DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R
Description
DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R

Suppliers

Company
Product
Description
Supplier Links
DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R - 536-MT88L89ASR1 - Utmel Electronic Limited
Hong Kong, China
DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R
536-MT88L89ASR1
DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R 536-MT88L89ASR1
DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R

DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Transceivers
Product Number 536-MT88L89ASR1
Product Name DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R
Package Type Surface Mount; 20-SOIC (0.295, 7.50mm Width)
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details