Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3318C-CP-TR USB3318C-CP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 804874-USB3318C-CP-T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB 2.0 Duplex: Half Receiver Hysteresis: 150mV Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -45°C ~ 85°C Manufacturer Package: 24-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: USB3318
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 804874-USB3318C-CP-T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB 2.0 Duplex: Half Receiver Hysteresis: 150mV Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -45°C ~ 85°C Manufacturer Package: 24-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: USB3318
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3318C-CP-TR - 804874-USB3318C-CP-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3318C-CP-TR
804874-USB3318C-CP-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3318C-CP-TR 804874-USB3318C-CP-TR
Manufacturer: Microchip Technology Win Source Part Number: 804874-USB3318C-CP-T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB 2.0 Duplex: Half Receiver Hysteresis: 150mV Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -45°C ~ 85°C Manufacturer Package: 24-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: USB3318

Manufacturer: Microchip Technology
Win Source Part Number: 804874-USB3318C-CP-TR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: USB 2.0
Duplex: Half
Receiver Hysteresis: 150mV
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -45°C ~ 85°C
Manufacturer Package: 24-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V
Part Number Series: USB3318

Buy Now
Drivers, Receivers, Transceivers - USB3318C-CP-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB3318C-CP-TR
Drivers, Receivers, Transceivers USB3318C-CP-TR
Transceiver Half USB 2.0 24-QFN (4x4)

Transceiver Half USB 2.0 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 804874-USB3318C-CP-TR USB3318C-CP-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3318C-CP-TR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details