Microchip Technology, Inc. External CAN Controller with Integrated Transceiver MCP25625

Description
The MCP25625 is a complete, cost-effective and small-footprint CAN solution that can be easily added to a microcontroller with an available SPI interface. The MCP25625 interfaces directly with microcontrollers operating at 2.7V to 5.5V, there are no external level shifters required. In addition, the MCP25625 connects directly to the physical CAN bus, supporting all requirements for CAN high-speed transceivers. The MCP25625 meets the automotive requirements for high-speed (up to 1 Mb/s), low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD) Please see our MikroElektronika click Board! http://www.mikroe.co m/click/mcp25625 Additional Features Stand-Alone CAN2.0B Controller with Integrated CAN Transceiver and Serial Peripheral Interface (SPI) Up to 1 Mb/s Operation Very Low Standby Current (10 μA, typical). Up to 10 MHz SPI Clock Speed Interfaces Directly with Microcontrollers with 2.7V to 5.5V I/O Available in SSOP-28L and 6x6 QFN-28L Temperature Ranges: Extended (E): -40°C to +125°C
Datasheet
Description
The MCP25625 is a complete, cost-effective and small-footprint CAN solution that can be easily added to a microcontroller with an available SPI interface. The MCP25625 interfaces directly with microcontrollers operating at 2.7V to 5.5V, there are no external level shifters required. In addition, the MCP25625 connects directly to the physical CAN bus, supporting all requirements for CAN high-speed transceivers. The MCP25625 meets the automotive requirements for high-speed (up to 1 Mb/s), low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD) Please see our MikroElektronika click Board! http://www.mikroe.co m/click/mcp25625 Additional Features Stand-Alone CAN2.0B Controller with Integrated CAN Transceiver and Serial Peripheral Interface (SPI) Up to 1 Mb/s Operation Very Low Standby Current (10 μA, typical). Up to 10 MHz SPI Clock Speed Interfaces Directly with Microcontrollers with 2.7V to 5.5V I/O Available in SSOP-28L and 6x6 QFN-28L Temperature Ranges: Extended (E): -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External CAN Controller with Integrated Transceiver - MCP25625 - Microchip Technology, Inc.
Chandler, AZ, United States
External CAN Controller with Integrated Transceiver
MCP25625
External CAN Controller with Integrated Transceiver MCP25625
The MCP25625 is a complete, cost-effective and small-footprint CAN solution that can be easily added to a microcontroller with an available SPI interface. The MCP25625 interfaces directly with microcontrollers operating at 2.7V to 5.5V, there are no external level shifters required. In addition, the MCP25625 connects directly to the physical CAN bus, supporting all requirements for CAN high-speed transceivers. The MCP25625 meets the automotive requirements for high-speed (up to 1 Mb/s), low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD) Please see our MikroElektronika click Board! http://www.mikroe.co m/click/mcp25625 Additional Features Stand-Alone CAN2.0B Controller with Integrated CAN Transceiver and Serial Peripheral Interface (SPI) Up to 1 Mb/s Operation Very Low Standby Current (10 μA, typical). Up to 10 MHz SPI Clock Speed Interfaces Directly with Microcontrollers with 2.7V to 5.5V I/O Available in SSOP-28L and 6x6 QFN-28L Temperature Ranges: Extended (E): -40°C to +125°C

The MCP25625 is a complete, cost-effective and small-footprint CAN solution that can be easily added to a microcontroller with an available SPI interface. The MCP25625 interfaces directly with microcontrollers operating at 2.7V to 5.5V, there are no external level shifters required. In addition, the MCP25625 connects directly to the physical CAN bus, supporting all requirements for CAN high-speed transceivers. The MCP25625 meets the automotive requirements for high-speed (up to 1 Mb/s), low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD)

Please see our MikroElektronika click Board! http://www.mikroe.com/click/mcp25625

Additional Features

    • Stand-Alone CAN2.0B Controller with Integrated CAN Transceiver and Serial Peripheral Interface (SPI)
    • Up to 1 Mb/s Operation
    • Very Low Standby Current (10 μA, typical).
    • Up to 10 MHz SPI Clock Speed
    • Interfaces Directly with Microcontrollers with 2.7V to 5.5V I/O
    • Available in SSOP-28L and 6x6 QFN-28L
    • Temperature Ranges:
      • Extended (E): -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number MCP25625
Product Name External CAN Controller with Integrated Transceiver
Package Type Surface Mount; ['QFN', 'SSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details