Microchip Technology, Inc. RF Transceiver ICs - MICRF505LYML MICRF505LYML

Description
Manufacturer: Microchip Technology Win Source Part Number: 058916-MICRF505LYML Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 200kbps Current - Receiving: 8.6mA to 13.5mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 14mA to 28mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2.25 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058916-MICRF505LYML Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 200kbps Current - Receiving: 8.6mA to 13.5mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 14mA to 28mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2.25 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MICRF505LYML - 058916-MICRF505LYML - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MICRF505LYML
058916-MICRF505LYML
RF Transceiver ICs - MICRF505LYML 058916-MICRF505LYML
Manufacturer: Microchip Technology Win Source Part Number: 058916-MICRF505LYML Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 200kbps Current - Receiving: 8.6mA to 13.5mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 14mA to 28mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2.25 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 058916-MICRF505LYML
Packaging: Reel - TR
Type: TxRx Only
Frequency: 850MHz to 950MHz
Power - Output: 10dBm
Sensitivity: -111dBm
Data Rate (Max): 200kbps
Current - Receiving: 8.6mA to 13.5mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI
Current - Transmitting: 14mA to 28mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad, 32-MLF
Supply Voltage - Operating: 2.25 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 058916-MICRF505LYML
Product Name RF Transceiver ICs - MICRF505LYML
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details