RF TXRX MODULE WIFI CHIP TH
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Through Hole
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | RN171XVC-I/RM | RN171XVC-I/RM |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Data Rate | 54000 kbps | 54000 kbps |
| Sensitivity | -83 dBm | -83 dBm |
| Output Power | 12 dBm | 12 dBm |