Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3311C-CP-TR USB3311C-CP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 938354-USB3311C-CP-T R Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: - Transceiver - USB 2.0 24-QFN-EP (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: USB3311 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN-EP (4x4) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 638-1091-6, 638-1091, USB3311C-CP, USB3311CCPTR, 638-1091-2, 638-1091-ND, 638-1091-1
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938354-USB3311C-CP-T R Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: - Transceiver - USB 2.0 24-QFN-EP (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: USB3311 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN-EP (4x4) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 638-1091-6, 638-1091, USB3311C-CP, USB3311CCPTR, 638-1091-2, 638-1091-ND, 638-1091-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3311C-CP-TR - 938354-USB3311C-CP-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3311C-CP-TR
938354-USB3311C-CP-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3311C-CP-TR 938354-USB3311C-CP-TR
Manufacturer: Microchip Technology Win Source Part Number: 938354-USB3311C-CP-T R Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: - Transceiver - USB 2.0 24-QFN-EP (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: USB3311 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN-EP (4x4) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 638-1091-6, 638-1091, USB3311C-CP, USB3311CCPTR, 638-1091-2, 638-1091-ND, 638-1091-1

Manufacturer: Microchip Technology
Win Source Part Number: 938354-USB3311C-CP-TR
Series: flexPWR™
Operating Temperature Range: -40°C ~ 85°C
Features: - Transceiver - USB 2.0 24-QFN-EP (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: USB3311
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN-EP (4x4)
ECCN: 3A991A3
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 638-1091-6, 638-1091, USB3311C-CP, USB3311CCPTR, 638-1091-2, 638-1091-ND, 638-1091-1

Buy Now Datasheet
Drivers, Receivers, Transceivers - USB3311C-CP-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB3311C-CP-TR
Drivers, Receivers, Transceivers USB3311C-CP-TR
Transceiver USB 2.0 24-QFN-EP (4x4)

Transceiver USB 2.0 24-QFN-EP (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 938354-USB3311C-CP-TR USB3311C-CP-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3311C-CP-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details