Microchip Technology, Inc. Drivers, Receivers, Transceivers MIC2551AYML-TR

Description
1/1 Transceiver Half USB 2.0 16-MLF® (4x4)
Description
1/1 Transceiver Half USB 2.0 16-MLF® (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2551AYML-TR is a USB 2.0 compliant transceiver designed for both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It features a unique dual supply voltage operation, allowing the system interface to reference I/O signals to a supply voltage as low as 1.6V while being powered by the USB VBUS. This capability reduces the need for additional buffering logic and minimizes overall system power consumption. The device includes integrated speed select termination supply and meets USB suspend-current requirements, making it suitable for low-power applications. It is available in a compact 16-pin MLF package, facilitating space-efficient designs. The MIC2551AYML-TR is ideal for use in portable devices such as PDAs, palmtops, and cell phones, where efficient power management and compliance with USB standards are critical.

Datasheet Summary
Powered by GS/AI

The MIC2551AYML-TR is a USB 2.0 compliant transceiver designed for both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It features a unique dual supply voltage operation, allowing the system interface to reference I/O signals to a supply voltage as low as 1.6V while being powered by the USB VBUS. This capability reduces the need for additional buffering logic and minimizes overall system power consumption. The device includes integrated speed select termination supply and meets USB suspend-current requirements, making it suitable for low-power applications. It is available in a compact 16-pin MLF package, facilitating space-efficient designs. The MIC2551AYML-TR is ideal for use in portable devices such as PDAs, palmtops, and cell phones, where efficient power management and compliance with USB standards are critical.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - MIC2551AYML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MIC2551AYML-TR
Drivers, Receivers, Transceivers MIC2551AYML-TR
1/1 Transceiver Half USB 2.0 16-MLF® (4x4)

1/1 Transceiver Half USB 2.0 16-MLF® (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number MIC2551AYML-TR
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-VQFN Exposed Pad, 16-MLF®
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details