Microchip Technology, Inc. High-speed CAN Transceiver MCP2562

Description
The MCP2561/2 is Microchip Technology Inc. second generation high-speed CAN transceiver. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. The device meets the automotive requirements for high-speed (1 Mb/s), low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). The device family members are: • MCP2561 with SPLIT pin • MCP2562 with VIO pin Please consider this device MCP2562FD Additional Features Supports 1 Mb/s operation Implements ISO-11898-5 standard physical layerrequirements AEC-Q100 Grade 0 Very low standby current (Typ: 5µA) VIO supply pin (MCP2562) to interface directly to CAN controllers and microcontrollers with 1.8V to 5V I/O SPLIT output pin (MCP2561) to stabilize common mode in biased split termination schemes CAN bus pins are disconnected when device is unpowered. An unpowered node or brown-out event will not load the CAN bus Detection of ground fault; Permanent dominant detection on TXD, Permanent dominant detection on bus Power-on Reset and voltage brown-out protectionon VDD and VIO pin Protection against damage due to short-circuitconditi ons (positive or negative battery voltage) Protection against high-voltage transients in automotive environments Automatic Thermal Shutdown protection Suitable for 12V and 24V systems Up to 112 nodes can be connected High-noise immunity due to differential bus implementation High ESD protection on CANH and CANL, IEC61000-4-2 > 8kV Available in PDIP-8L, SOIC-8L and 3x3 DFN-8L. Temperature ranges; Extended (E): -40°C to +125°C, High (H): -40°C to +150°C
Datasheet
Description
The MCP2561/2 is Microchip Technology Inc. second generation high-speed CAN transceiver. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. The device meets the automotive requirements for high-speed (1 Mb/s), low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). The device family members are: • MCP2561 with SPLIT pin • MCP2562 with VIO pin Please consider this device MCP2562FD Additional Features Supports 1 Mb/s operation Implements ISO-11898-5 standard physical layerrequirements AEC-Q100 Grade 0 Very low standby current (Typ: 5µA) VIO supply pin (MCP2562) to interface directly to CAN controllers and microcontrollers with 1.8V to 5V I/O SPLIT output pin (MCP2561) to stabilize common mode in biased split termination schemes CAN bus pins are disconnected when device is unpowered. An unpowered node or brown-out event will not load the CAN bus Detection of ground fault; Permanent dominant detection on TXD, Permanent dominant detection on bus Power-on Reset and voltage brown-out protectionon VDD and VIO pin Protection against damage due to short-circuitconditi ons (positive or negative battery voltage) Protection against high-voltage transients in automotive environments Automatic Thermal Shutdown protection Suitable for 12V and 24V systems Up to 112 nodes can be connected High-noise immunity due to differential bus implementation High ESD protection on CANH and CANL, IEC61000-4-2 > 8kV Available in PDIP-8L, SOIC-8L and 3x3 DFN-8L. Temperature ranges; Extended (E): -40°C to +125°C, High (H): -40°C to +150°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed CAN Transceiver - MCP2562 - Microchip Technology, Inc.
Chandler, AZ, United States
High-speed CAN Transceiver
MCP2562
High-speed CAN Transceiver MCP2562
The MCP2561/2 is Microchip Technology Inc. second generation high-speed CAN transceiver. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. The device meets the automotive requirements for high-speed (1 Mb/s), low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). The device family members are: • MCP2561 with SPLIT pin • MCP2562 with VIO pin Please consider this device MCP2562FD Additional Features Supports 1 Mb/s operation Implements ISO-11898-5 standard physical layerrequirements AEC-Q100 Grade 0 Very low standby current (Typ: 5µA) VIO supply pin (MCP2562) to interface directly to CAN controllers and microcontrollers with 1.8V to 5V I/O SPLIT output pin (MCP2561) to stabilize common mode in biased split termination schemes CAN bus pins are disconnected when device is unpowered. An unpowered node or brown-out event will not load the CAN bus Detection of ground fault; Permanent dominant detection on TXD, Permanent dominant detection on bus Power-on Reset and voltage brown-out protectionon VDD and VIO pin Protection against damage due to short-circuitconditi ons (positive or negative battery voltage) Protection against high-voltage transients in automotive environments Automatic Thermal Shutdown protection Suitable for 12V and 24V systems Up to 112 nodes can be connected High-noise immunity due to differential bus implementation High ESD protection on CANH and CANL, IEC61000-4-2 > 8kV Available in PDIP-8L, SOIC-8L and 3x3 DFN-8L. Temperature ranges; Extended (E): -40°C to +125°C, High (H): -40°C to +150°C

The MCP2561/2 is Microchip Technology Inc. second generation high-speed CAN transceiver. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. The device meets the automotive requirements for high-speed (1 Mb/s), low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). The device family members are: • MCP2561 with SPLIT pin • MCP2562 with VIO pin

Please consider this device MCP2562FD

Additional Features

    • Supports 1 Mb/s operation
    • Implements ISO-11898-5 standard physical layerrequirements
    • AEC-Q100 Grade 0
    • Very low standby current (Typ: 5µA)
    • VIO supply pin (MCP2562) to interface directly to CAN controllers and microcontrollers with 1.8V to 5V I/O
    • SPLIT output pin (MCP2561) to stabilize common mode in biased split termination schemes
    • CAN bus pins are disconnected when device is unpowered. An unpowered node or brown-out event will not load the CAN bus
    • Detection of ground fault; Permanent dominant detection on TXD, Permanent dominant detection on bus
    • Power-on Reset and voltage brown-out protectionon VDD and VIO pin
    • Protection against damage due to short-circuitconditions (positive or negative battery voltage)
    • Protection against high-voltage transients in automotive environments
    • Automatic Thermal Shutdown protection
    • Suitable for 12V and 24V systems
    • Up to 112 nodes can be connected
    • High-noise immunity due to differential bus implementation
    • High ESD protection on CANH and CANL, IEC61000-4-2 > 8kV
    • Available in PDIP-8L, SOIC-8L and 3x3 DFN-8L.
    • Temperature ranges; Extended (E): -40°C to +125°C, High (H): -40°C to +150°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number MCP2562
Product Name High-speed CAN Transceiver
Package Type Surface Mount; ['DFN', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details