Microchip Technology, Inc. RF Transceiver ICs - MICRF506BML-TR MICRF506BML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788832-MICRF506BML-T R Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Frequency: 410MHz ~ 450MHz Operating Supply Voltage: 2 V ~ 2.5 V Power - Output: 11dBm Sensitivity: -113dBm Current - Receiving: 8mA ~ 12mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 8mA ~ 21.5mA Categories: RF/IF and RFID Data Rate (Maximum): 200kbps Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788832-MICRF506BML-T R Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Frequency: 410MHz ~ 450MHz Operating Supply Voltage: 2 V ~ 2.5 V Power - Output: 11dBm Sensitivity: -113dBm Current - Receiving: 8mA ~ 12mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 8mA ~ 21.5mA Categories: RF/IF and RFID Data Rate (Maximum): 200kbps Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MICRF506BML-TR - 788832-MICRF506BML-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MICRF506BML-TR
788832-MICRF506BML-TR
RF Transceiver ICs - MICRF506BML-TR 788832-MICRF506BML-TR
Manufacturer: Microchip Technology Win Source Part Number: 788832-MICRF506BML-T R Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Frequency: 410MHz ~ 450MHz Operating Supply Voltage: 2 V ~ 2.5 V Power - Output: 11dBm Sensitivity: -113dBm Current - Receiving: 8mA ~ 12mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 8mA ~ 21.5mA Categories: RF/IF and RFID Data Rate (Maximum): 200kbps Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788832-MICRF506BML-TR
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad, 32-MLF
Frequency: 410MHz ~ 450MHz
Operating Supply Voltage: 2 V ~ 2.5 V
Power - Output: 11dBm
Sensitivity: -113dBm
Current - Receiving: 8mA ~ 12mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI
Current - Transmitting: 8mA ~ 21.5mA
Categories: RF/IF and RFID
Data Rate (Maximum): 200kbps
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MICRF506BML-TR - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver ICs
MICRF506BML-TR
RF and Wireless - RF Transceiver ICs MICRF506BML-TR
IC RF TXRX ISM<1GHZ 32VFQFN

IC RF TXRX ISM<1GHZ 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number 788832-MICRF506BML-TR MICRF506BML-TR
Product Name RF Transceiver ICs - MICRF506BML-TR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 410 to 450 MHz 410 to 450 MHz
Sensitivity -113 dBm -113 dBm
Output Power 11 dBm 11 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details