Microchip Technology, Inc. WiFi Module RN171-I/RM475

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Module - RN171-I/RM475 - Richardson RFPD
Downers Grove, IL, United States
WiFi Module
RN171-I/RM475
WiFi Module RN171-I/RM475
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver Modules and Modems
RF and Wireless RF Transceiver Modules and Modems
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: RF and Wireless RF Transceiver Modules and Modems Package: Tray Product Status: Active Protocol: 802.11b/g Modulation: CCK, DBPSK, DQPSK, DSSS, OFDM Frequency: 2.4GHz Data Rate: 54Mbps Power - Output: 12dBm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Tray
Product Status: Active
Protocol: 802.11b/g
Modulation: CCK, DBPSK, DQPSK, DSSS, OFDM
Frequency: 2.4GHz
Data Rate: 54Mbps
Power - Output: 12dBm

Buy Now Datasheet
RF Transceiver Modules and Modems - RN171-I/RM475-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
RN171-I/RM475-ND
RF Transceiver Modules and Modems RN171-I/RM475-ND
WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - RN171-I/RM475 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN171-I/RM475
RF Transceiver Modules and Modems RN171-I/RM475
WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RN171-I/RM475 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RN171-I/RM475
RF and Wireless - RF Transceiver Modules and Modems RN171-I/RM475
RF TXRX MODULE WIFI SMD

RF TXRX MODULE WIFI SMD

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number RN171-I/RM475 RN171-I/RM475-ND RN171-I/RM475 RN171-I/RM475
Product Name WiFi Module RF and Wireless RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Output Power 12 dBm 12 dBm 12 dBm 12 dBm
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Unlock Full Specs
to access all available technical data