Microchip Technology, Inc. RF Transceiver ICs - MICRF506YML-TR MICRF506YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 110825-MICRF506YML-T R Packaging: Reel - TR Type: TxRx Only Frequency: 410MHz to 450MHz Power - Output: 11dBm Sensitivity: -113dBm Data Rate (Max): 200kbps Current - Receiving: 8mA to 12mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 8mA to 21.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2 V to 2.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 110825-MICRF506YML-T R Packaging: Reel - TR Type: TxRx Only Frequency: 410MHz to 450MHz Power - Output: 11dBm Sensitivity: -113dBm Data Rate (Max): 200kbps Current - Receiving: 8mA to 12mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 8mA to 21.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2 V to 2.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MICRF506YML-TR - 110825-MICRF506YML-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MICRF506YML-TR
110825-MICRF506YML-TR
RF Transceiver ICs - MICRF506YML-TR 110825-MICRF506YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 110825-MICRF506YML-T R Packaging: Reel - TR Type: TxRx Only Frequency: 410MHz to 450MHz Power - Output: 11dBm Sensitivity: -113dBm Data Rate (Max): 200kbps Current - Receiving: 8mA to 12mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 8mA to 21.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2 V to 2.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 110825-MICRF506YML-TR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 410MHz to 450MHz
Power - Output: 11dBm
Sensitivity: -113dBm
Data Rate (Max): 200kbps
Current - Receiving: 8mA to 12mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI
Current - Transmitting: 8mA to 21.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad, 32-MLF
Supply Voltage - Operating: 2 V to 2.5 V

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MICRF506YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MICRF506YML-TR
RF and Wireless - RF Transceiver ICs MICRF506YML-TR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 110825-MICRF506YML-TR MICRF506YML-TR
Product Name RF Transceiver ICs - MICRF506YML-TR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 410 to 450 MHz 410 to 450 MHz
Sensitivity -113 dBm -113 dBm
Output Power 11 dBm 11 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details