Microchip Technology, Inc. RF Transceiver ICs - MRF89XAT-I/MQ MRF89XAT-I/MQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1079759-MRF89XAT-I/M Q Packaging: Reel - TR Type: TxRx Only Frequency: 863MHz to 870MHz, 902MHz to 928MHz, 950MHz to 960MHz Power - Output: 12.5dBm Sensitivity: -113dBm Data Rate (Max): 200kbps Current - Receiving: 3mA RF Family/Standard: General ISM Modulation: FSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA to 25mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1079759-MRF89XAT-I/M Q Packaging: Reel - TR Type: TxRx Only Frequency: 863MHz to 870MHz, 902MHz to 928MHz, 950MHz to 960MHz Power - Output: 12.5dBm Sensitivity: -113dBm Data Rate (Max): 200kbps Current - Receiving: 3mA RF Family/Standard: General ISM Modulation: FSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA to 25mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MRF89XAT-I/MQ - 1079759-MRF89XAT-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MRF89XAT-I/MQ
1079759-MRF89XAT-I/MQ
RF Transceiver ICs - MRF89XAT-I/MQ 1079759-MRF89XAT-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 1079759-MRF89XAT-I/M Q Packaging: Reel - TR Type: TxRx Only Frequency: 863MHz to 870MHz, 902MHz to 928MHz, 950MHz to 960MHz Power - Output: 12.5dBm Sensitivity: -113dBm Data Rate (Max): 200kbps Current - Receiving: 3mA RF Family/Standard: General ISM Modulation: FSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA to 25mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1079759-MRF89XAT-I/MQ
Packaging: Reel - TR
Type: TxRx Only
Frequency: 863MHz to 870MHz, 902MHz to 928MHz, 950MHz to 960MHz
Power - Output: 12.5dBm
Sensitivity: -113dBm
Data Rate (Max): 200kbps
Current - Receiving: 3mA
RF Family/Standard: General ISM
Modulation: FSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 16mA to 25mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-WFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MRF89XAT-I/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MRF89XAT-I/MQ
RF and Wireless - RF Transceiver ICs MRF89XAT-I/MQ
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site
Transceiver, 868/915/950 Mhz, 32Qfn; Frequency Min Microchip - 58T4969 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, 868/915/950 Mhz, 32Qfn; Frequency Min Microchip
58T4969
Transceiver, 868/915/950 Mhz, 32Qfn; Frequency Min Microchip 58T4969
TRANSCEIVER, 868/915/950 MHZ, 32QFN; Frequency Min:950MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, OOK; Data Rate:200Kbps; Receiving Current:3mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.1V; Supply VoltageRoHS Compliant: Yes

TRANSCEIVER, 868/915/950 MHZ, 32QFN; Frequency Min:950MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, OOK; Data Rate:200Kbps; Receiving Current:3mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.1V; Supply VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1079759-MRF89XAT-I/MQ MRF89XAT-I/MQ 58T4969
Product Name RF Transceiver ICs - MRF89XAT-I/MQ RF and Wireless - RF Transceiver ICs Transceiver, 868/915/950 Mhz, 32Qfn; Frequency Min Microchip
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 863 to 960 MHz 863 to 960 MHz 950 to 960 MHz
Sensitivity -113 dBm -113 dBm
Output Power 12.5 dBm 12.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details