Watts Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1/2 in. CF x 1/2 in. CF Straight | |
| 1/2 in. CF x 3/8 in. OD Comp. Angle | |
| 1/2 in. CF x 3/8 in. OD Comp. Straight | |
| 1/2 in. CS x 3/8 in. OD Comp. Angle | |
| 1/2 in. CS x 3/8 in. OD Comp. Straight | |
| 5/8 in. ODC x 3/8 in. OD Comp. Angle | |
| 5/8 in. ODC x 3/8 in. OD Comp. Straight | |
| A high flow rate valve for controlling water flow into large tanks. | |
| Approved valve to be 2-piece, full port, forged Lead Free* brass body and adapter with chrome-plated Lead Free* brass ball and PTFE seats, seals, and thrust washer. Lead Free* 2-Piece,... | |
| Available in 1/2 in. and 3/4 in., polysulfone. See models/UPC codes below for part numbers & descriptions. | |
| Available in 1/2 in. CTS x, 1/4 in. Tube (OD), polysulfone. See models/UPC codes below for part numbers & descriptions. | |
| Available in 1/2 in., polysulfone. See models/UPC codes below for part numbers & descriptions. | |
| Compact Acetyl valve designed for small individual troughs and drinkers. Non corrosive materials - ideal for hydroponic applications. | |
| Complete brine tank assembly including: overflow, grid, safety valve w/ float, air check and well; Available in blue, black, and almond; up to 1,400 lbs salt capacity. | |
| Complete brine tank assembly including: overflow, safety valve w/ float, and air check; Available in blue, black, and almond; 250 lbs salt capacity. | |
| LFWPBV-08:1/2 in. CF x 1/2 in. CF Lead Free* LFWPBV-12: 3/4 in. CF x 3/4 in. CF Lead Free* LFWPBV-16: 1 in. CF x 1 in. CF Lead Free* | |
| Model M1/4TF Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, machined in-seat, 1/4 in. copper tube compression... | |
| Model M1/4TFSS Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, alloy 304 stainless steel seat, 1/4 in. | |
| Model STD-CA Heavy Duty Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a bronze body, machined in-seat, 3/8 in. MIP OD x 1/8... | |
| Post Indicating Valves (PIVs) are designed to allow visual indication of a gate valve's position (open or closed), as well as the ability to open or close the valve from... | |
| RainAid valve is designed to be connected to a municipal water supply on a rainwater retention tank. It will provide a backup supply of water in the event of demand... | |
| Series 2000BM1-FP / 2000BM2-FP Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves prevent the backflow of contaminated water into the potable water supply. It consists of a... | |
| Series LFF127W Flanged High Capacity Water Pressure Reducing Valves are used in commercial and industrial applications to reduce incoming water pressure for protection of plumbing system components and to reduce... | |
| Series LFFBV 2-Piece, Full Port, Lead Free* Bronze Ball Valves comply with MSS-SP-110 and feature a blowout proof stem and virgin PTFE seats. The LFFBV full port design ensures maximum... | |
| Series LFFBV-3-PRESS-M1 2-Piece, Full Port, Lead Free* Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a lead free* brass body,... | |
| Series LFFBV-3C, LFFBVS-3C Lead Free* 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded... | |
| Series LFFBV-3C-CC, LFFBVS-3C-CC 2-Piece, Full Port, Brass Ball Valves with 3/4 in. (20mm) Hose End are used in commercial and industrial wash down applications which require a 3/4 in. (20mm)... | |
| Series LFFBV-3C-QC 2-Piece, Full Port, Lead Free* cast copper silicon alloy Ball Valves with Quick-Connect Technology are used in residential and commercial potable water applications. They feature a bottom-loaded blowout... | |
| Series LFFBV-3C-SS, LFFBVS-3C-SS 2-Piece, Full Port, Lead Free* copper silicon alloy ball valves are used in commercial and industrial applications for a full range of liquids and gases. They feature... | |
| Series LFFBV-4, LFFBVS-4 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing... | |
| Series LFFBV-4B, LFFBVS-4B 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing... | |
| Series LFFBV-PEX 2-Piece, Full Port, Lead Free* Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for... | |
| Series LFH7C Lead Free* Dual Check Valve with Hose Connection prevent the reverse flow of polluted water from entering into the drinking water supply at individual outlets. It consists of... | |
| Series LFIPF-HV Lead Free* Isolation Pump Flanges are designed to isolate circulator pumps to facilitate circulator pump replacement or repairs. LFIPF-HV feature a Lead Free* brass body and flange with... | |
| Series LFIT6300, LFIS6301 2-Piece, Full Port, Ball and Waste Lead Free* Copper Silicon Alloy Ball Valves feature a side drain port to drain or vent downstream line when the valve... | |
| Series LFLL40XL, LFLLL40XL Extended Shank Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply... | |
| Series LFMMV Thermostatic Mixing Valves maintain and limit mixed hot water to a desired, selectable temperature. The LFMMV series can be set to any temperature between 80°F and 120°F with... | |
| Series LFN223B, LFN223BS Lead Free* High Capacity Water Pressure Reducing Valves are used in commercial, industrial, and institutional applications to reduce incoming water pressure for protection of plumbing system components... | |
| Series LFN223F and LFN223FS Super Capacity Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. | |
| Series LFN240X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply tanks and hot... | |
| Series LFN250 Iron Body Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series... | |
| Series LFN36 Lead Free* Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that... | |
| Series LFN388 represents a line of vacuum breakers designed to prevent backsiphonage of contaminated water into the potable water supply. The LFN388 features Lead Free* construction to comply with Lead... | |
| Series LFN45B Lead Free* Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water... | |
| Series LFN45B-EZ Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is suitable... | |
| Series LFN55B Lead Free* Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water... | |
| Series LFN55B Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It... | |
| Series LFN9, LFN9C Lead Free* Dual Check Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply. It consists of a Lead Free* brass... | |
| Series LFN9-CD is designed to prevent high hazard backsiphonage backflow and low-head backpressure (10ft. or less) from contaminating the potable water supply. The LFN9-CD is ideally suited to prevent backflow... | |
| Series LFNLF-9 Lead Free* Dual Check Vacuum Breakers for Laboratory Faucets prevent the reverse flow of polluted water from entering into the potable water supply. It consists of a brass... | |
| Series LFP3 Lead Free* Multi-Orifice Flow Control Valves for Tankless Heaters are for use in commercial and residential hydronic heating systems to limit the flow of water to equipment in... | |
| Series LFRC105 Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFRC105 features Lead... | |
| Series LFSC Lead Free* Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that... | |
| Series LFSS Stop Valves are used in residential applications for shutoff service only. It consists of a lead free* brass body construction with solder connections and a handwheel for shutoff. | |
| Series LFST Lead Free* Stop Valves are used in residential applications for shutoff service only. It consists of a lead free* brass body construction with NPT female threaded connections, and... | |
| Series LFSWS Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel... | |
| Series LFSWT Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel... | |
| Series LFTWH tankless water heater valves are designed to simplify the installation, maintenance and operation of tankless water heaters. They replace up to 18 fittings and 16 connections used in... | |
| Series LFU009 Reduced Pressure Zone Assemblies are designed to protect potable water supplies in accordance with national plumbing codes and water authority requirements. The swivel feature in the series allows... | |
| Series LFU5B-Z3 Lead Free* High Performance Water Pressure Reducing Valves are used in commercial, industrial, and residential applications to reduce incoming water pressure for protection of plumbing system components and... | |
| Series LFUSG-B Under Sink Guardian Thermostatic Mixing Valves are used in commercial and residential applications to mix hot and cold water in under-the-sink installations to minimize the risk of accidental... | |
| Series LFWAMV Lead Free* cast copper silicon alloy Angle Meter Valves are designed for residential and light commercial incoming water supply service. The LFWAMV features Lead Free* construction to comply... | |
| Series LFWCV, LFWCVS Lead Free* Brass Swing Check Valves are used to prevent reverse fluid flow in water and steam applications. This series features metal-to-metal seal, either threaded NPT or... | |
| Series LFWGV Lead Free* Brass Gate Valves are ideal for general service on water, oil, or compressed gas applications. This series features threaded bonnet, non-rising stem and Lead Free* brass... | |
| Series LFX65B Lead Free* Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFX65B... | |
| Series LL40XL, LLL40XL Extended Shank Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply... | |
| Series M200, M200N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into... | |
| Series M200Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the... | |
| Series M300, M300N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into... | |
| Series M300Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the... | |
| Series N240X, N241X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to domestic hot water supply tanks... | |
| Series N256 Bronze Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water... | |
| Series N30 Pressure Relief Valves for Wells are used to protect against excessive pressures in well systems. It is not diaphragm actuated and is used for pressure-relief service only. Series... | |
| Series N36 Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that could siphon... | |
| Series NF8 Hose Connection Vacuum Breakers are designed specifically for wall and yard hydrants to prevent the reverse flow of polluted water from entering into the potable water supply due... | |
| Series OTV Oil Tank Valves are used as a shutoff valve for oil tanks. They feature a brass body and iron handwheel. Model OTV-FL with threaded male connection x threaded... | |
| Series OTV-M1 Oil Tank Valves are used as a shutoff valve for oil tanks. They feature a brass body and adjustable packing nut. Model OTV-FL-M1 with threaded male connection x... | |
| Series P3 Multi-Orifice Flow Control Valves for Tankless Heaters are for use in commercial and residential hydronic heating systems to limit the flow of water to equipment in tankless heater... | |
| Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It... | |
| Series PIPF Isolation Pump Flanges with Purge Port & Swivel Flanged are designed to isolate circulator pumps to facilitate circulator pump replacement or repairs while the integral purge port facilitates... | |
| Series PIPFM1 Isolation Pump Flanges with Purge Port and Swivel Flange are designed to provide circulator pump isolation to facilitate circulator pump replacement or repair while the integral 1/2 in. | |
| Series RA-1-AP Steam Radiator Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and angle pattern with FIP x male union connections.. | |
| Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union... | |
| Series RA-2-AP Steam Radiator Valves are used as shutoff valves in steam or hydronic heating systems. They feature a brass body and angle pattern with FIP x male union connections.. | |
| Series RBFF provides a convenient solution to comply with boiler manufacturers' piping requirements and provide ease of service for expansion tanks and water pressure regulator valves in closed loop hot... | |
| Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control... | |
| Series S-FBV-1 2-Piece, Full Port, Stainless Steel Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a bottom-loaded blowout-proof stem,... | |
| Series S8 Hose Connection Vacuum Breakers are designed specifically for tub and shower hand spray sets to prevent the reverse flow of polluted water from entering into the potable water... | |
| Series SCV Service Check Valves are used in heating applications between boiler piping and system components to facilitate the servicing of components under pressure, such as thermal expansion tanks and... | |
| Series SD-2 Dual Check Valves for Carbonated Beverage Machines prevent the reverse flow of contaminated water, such as carbon dioxide gas and carbonated water, from entering into the potable water... | |
| Series SD-3 Dual Check Valves with Atmospheric Port & Strainer for Carbonated Beverage Machines prevent the reverse flow of polluted water, such as carbon dioxide gas and carbonated water, from... | |
| Series SL100XL, L100XL, LL100XL and LLL100XL Extended Shank Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure... | |
| Series SS-263AP Compact Stainless Steel Water Regulators are designed for use with deionized water, chemical solutions, and high purity water purification systems applications. They feature a rugged investment cast stainless... | |
| Series SS007 Stainless Steel Double Check Valve Assemblies provide protection to the potable water supply at non-health hazard cross-connections. Series SS007 is ideal in applications where the downstream liquid is... | |
| Series SS07F Stainless Steel, Single-Detector Check Valves for Fire Sprinkler Systems are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It... | |
| Series SSC Stop Valves with Compression Ends are used in residential applications for shutoff service only. It consists of a brass body construction with compression end connections and a handwheel... | |
| Series ST375, ST500, ST750, ST1000, ST1250, ST1500, ST2000 Standard Duty Mechanical Float Valves are used in commercial, industrial, and agricultural applications for controlling water flow. It has a bronze body... | |
| Series T156B Bronze Feed Water Pressure Regulators with Separate Strainer are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and... | |
| Series TDV Triple Duty Valves are triple function valves used in flow measurement applications to eliminate the requirement of a hand-tight shutoff valve, a check valve, and a flow control... | |
| Series UL Bronze Union Elbows are used in steam and hot water systems. They feature a bronze body with FIP female threaded x male threaded union or solder x male... | |
| Series WAS Anti-Sweat Valves for Water Closets are used in residential applications for mixing hot water with cold supply water to avoid condensation build-up on the outside of the water... | |
| Series WBV-3, WBVS-3 2-Piece, Standard Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It feature a bottom loaded pressure... | |
| Series WBVC-M1 2-Piece, Standard Port, Brass Ball Valves are used in commercial, residential, and industrial applications for a full range of liquids. Series WBVC-M1 has compression connections and a brass... | |
| Series WGV-X Brass Cross-Handle Gate Valves are used in commercial and residential general service applications. They feature brass body construction with NPT female threaded connections, brass non-rising stem and gland,... | |
| Solid state microprocessor with easy access front panel settings; double backwash feature offers efficiency and optimum regeneration and cleaning ability; days between regeneration feature: 1-99 days standard; 7-day optional; down... | |
| Solid state microprocessor with easy access front panel settings; three modes of operation meter; immediate, meter delayed, or time clock delayer; Double backwash feature, offers optimum regeneration, cleaning ability and... | |
| The LFN170 CSUT Lead Free* Master Tempering Valve Series is designed for use in commercial and institutional applications, to mix hot and cold water to reduce high service water temperature... | |
| The LFN170 Lead Free* Master Tempering Valve Series is designed for use in commercial and institutional applications, to mix hot and cold water to reduce high service water temperature to... | |
| The Maxim LFM300, LFM300N Double Check Detector Assemblies are used to prevent backflow of pollutants, that are objectionable but not toxic, from entering the potable water supply system. The Maxim... | |
| The Model LFPV20C is a remote sensed direct acting, diaphragm actuated Pilot that is used on various configurations of Automatic Control Valves. It is normally held closed by the force... | |
| The Model LFPV20CB is a direct sensed direct acting, diaphragm actuated Pressure Relief pilot. It is normally held closed by the force of the adjustable spring setting above the diaphragm. | |
| The Model SSPV20C is a remote sensed direct acting, diaphragm actuated Pilot that is used on various configurations of Automatic Control Valves. It is normally held closed by the force... | |
| The Model SSPV20DP is a remote sensed, diaphragm actuated Pilot that is used for maintaining a constant differential. It is normally held closed by the force of the adjustable spring... | |
| The N170 CSUT Master Tempering Valve Series is designed for use in commercial and institutional applications, to mix hot and cold water to reduce high service water temperature to the... | |
| The original dual diaphragm design, with lifetime warranty. | |
| The PumpBuddy valve is an outlet control device that allows variable minimum and maximum water level settings within a water tank when filling from a pump. For rainwater harvesting applications,... | |
| The WATTS ACV Backpressure or Sustaining Control Valve with Hydraulic Check Feature is designed to permit flow when upstream pressure is above the adjustable setpoint of the control pilot, and... | |
| The Watts ACV Combination Pressure Reducing and Check Valve is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure, and close drip-tight when downstream... | |
| The Watts ACV Combination Pressure Reducing and Surge Control Valve is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure, and will quickly modulate... | |
| The WATTS ACV Combination Surge Anticipator and Pressure Relief Control Valve is designed to minimize the effects of water hammer and pressure surges resulting from: 1) Normal pump starting and... | |
| The WATTS ACV Deep Well Pump Control Valve is designed to minimize the surges associated with the starting and stopping of deep well pumps. The valve closes at an adjustable... | |
| The Watts ACV Deep Well Pump Control Valve with Pressure Relief Feature is designed to minimize the surges associated with the starting and stopping of well pumps, and open, relieving... | |
| The WATTS ACV Electronic Control Valve is designed to be electrically positioned to control flow, pressure, level or temperature for water applications. It is a throttling valve controlled by two... | |
| The Watts ACV M100D-A (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Watts ACV Valves assure accurate control, dependable... | |
| The Watts ACV M100D-B (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Watts ACV Valves assure accurate control, dependable... | |
| The Watts ACV Models M100 and M1100 are full port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within... | |
| The Watts ACV Models M400 and M1400 are full port, single chamber basic valves that incorporate a two-piece disc and diaphragm assembly. This assembly is the only moving part within... | |
| The WATTS ACV Models M500 and M1500 are full port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within... | |
| The Watts ACV Models M518 and M1518 are full port, dual chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part... | |
| The WATTS ACV Models M6100 and M61100 are reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within... | |
| The WATTS ACV Models M6400 and M61400 are reduced port, single chamber basic valves that incorporate a two-piece disc and diaphragm assembly. This assembly is the only moving part within... | |
| The Watts ACV Models M6500 and M61500 are reduced port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within... | |
| The Watts ACV Models M6518 and M61518 are reduced port, dual chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part... | |
| The Watts ACV Models S100 and S1100 are full port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within... | |
| The Watts ACV Models S400 and S1400 are full port, single chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part... | |
| The Watts ACV Models S500 and S1500 are full port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within... | |
| The Watts ACV Models S518 and S1518 are full port, dual chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part... | |
| The WATTS ACV Models S6100 and S61100 are reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within... | |
| The Watts ACV Models S6400 and S64000 are reduced port, single chamber basic valves that incorporate a two-piece disc and diaphragm assembly. This assembly is the only moving part within... | |
| The Watts ACV Models S6500 and S61500 are reduced port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within... | |
| The Watts ACV Models S6518 and S61518 are reduced port, dual chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part... | |
| The WATTS ACV Modulating Float Control Valve is designed to maintain a constant liquid level in a tank or reservoir. It throttles open on a lowering liquid level and throttles... | |
| The WATTS ACV Modulating Float Control Valve with Pressure Sustaining Feature is designed to maintain a constant liquid level in a tank or reservoir, and also throttle to sustain a... | |
| The WATTS ACV Non-Surge Check Valve is designed to control pipeline surges caused by flow reversal by slowly opening and closing at separate adjustable rates. | |
| The WATTS ACV On-Off Float Control Valve with High Capacity Pilot System is designed to open fully or close drip-tight as commanded by the Float Control Pilot. The Float Pilot... | |
| The WATTS ACV On-Off Float Control Valve with Pressure Sustaining Feature is designed to open fully or close drip-tight as commanded by the Float Control Pilot, and throttles to sustain... | |
| The WATTS ACV One Way Flow Altitude Valve is designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip tight when high water... | |
| The WATTS ACV One Way Flow Altitude Valve with Delayed Opening Feature is designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip... | |
| The WATTS ACV One Way Flow Altitude Valve with Pressure Sustaining Feature is designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip... | |
| The WATTS ACV One Way Flow Altitude Valve with Solenoid Override Feature is designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip... | |
| The WATTS ACV Pressure Reducing and Check Valve is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and... | |
| The WATTS ACV Pressure Reducing and Downstream Surge Control Valve is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow... | |
| The WATTS ACV Pressure Reducing and Solenoid (On-Off) Control Valve is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow... | |
| The WATTS ACV Pressure Reducing and Sustaining Control Valve is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates,... | |
| The WATTS ACV Pressure Reducing and Sustaining Control Valve with Downstream Surge Control Feature is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure... | |
| The WATTS ACV Pressure Reducing and Sustaining Control Valve with Hydraulic Check Feature is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless... | |
| The WATTS ACV Pressure Reducing Control Valve is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. | |
| The Watts ACV Pressure Reducing Control Valve with Low Flow By-Pass is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying... | |
| The WATTS ACV Pressure Reducing Control Valve with Return Flow Feature is designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying... | |
| The WATTS ACV Pressure Relief, Sustaining or Backpressure Control Valve is designed to permit flow when upstream pressure is above the adjustable setpoint of the control pilot, and throttle toward... | |
| The WATTS ACV Pressure Sustaining and Solenoid (On-Off) Control Valve is designed to permit flow when upstream pressure is above the adjustable setpoint of the control pilot, and throttle toward... | |
| The Watts ACV Pressure Sustaining and Solenoid (On-Off) Control Valve with Hydraulic Check Feature is designed to permit flow when upstream pressure is above the adjustable setpoint of the control... | |
| The WATTS ACV Pump Control Valve is designed to minimize the surges associated with the starting and stopping of pumps. The valve opens at an adjustable rate upon pump start-up,... | |
| The WATTS ACV Pump Control Valve with Backpressure Feature is designed to minimize the surges associated with the starting and stopping of pumps, and automatically throttle toward closed when pump... | |
| The WATTS ACV Pump Control Valve with Pressure Reducing Feature is designed to minimize the surges associated with the starting and stopping of pumps, and automatically reduce pump outlet pressure... | |
| The WATTS ACV Pump Control Valve with Rate-of-Flow Feature is designed to minimize the surges associated with the starting and stopping of pumps, and automatically limit flow rate to a... | |
| The WATTS ACV Rate of Flow Control Valve is designed to automatically limit flow rate to a constant, adjustable, maximum. The throttling action of the valve is controlled by an... | |
| The WATTS ACV Rate of Flow Control Valve with Hydraulic Check Feature is designed to automatically limit flow rate to a constant, adjustable, maximum, and close drip-tight when downstream pressure... | |
| The WATTS ACV Rate of Flow Control Valve with Pressure Reducing Feature is designed to automatically limit flow rate to a constant, adjustable, maximum, and reduce a fluctuating higher upstream... | |
| The WATTS ACV Rate of Flow Control Valve with Pressure Sustaining Feature is designed to automatically limit flow rate to a constant, adjustable, maximum, and sustain a minimum upstream pressure. | |
| The WATTS ACV Rate of Flow Control Valve with Solenoid (On-Off) Feature is designed to automatically limit flow rate to a constant, adjustable, maximum. The throttling action of the valve... | |
| The WATTS ACV Solenoid Control Valve is designed to open fully or close drip-tight as commanded by a 3-Way Solenoid Pilot. The solenoid may be activated by a pressure switch,... | |
| The WATTS ACV Solenoid Control Valve with High Capacity Pilot System and Hydraulic Check Feature is designed to open fully or close drip-tight as commanded by a 3-Way Solenoid Pilot,... | |
| The WATTS ACV Solenoid Control Valve with High Capacity Pilot System is designed to open fully or close drip-tight as commanded by a 3-Way Solenoid Pilot. The solenoid may be... | |
| The WATTS ACV Solenoid Control Valve with Hydraulic Check Feature is designed to open fully or close drip-tight as commanded by a 3-Way Solenoid Pilot, and close drip-tight when downstream... | |
| The WATTS ACV Two Way Flow Altitude Valve is designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip tight when high water... | |
| The WATTS ACV Two Way Flow Altitude Valve with Solenoid Override Feature is designed to open, allowing flow into a reservoir or elevated storage tank (tank fill), and close drip... | |
| The Watts M115F (Globe) and M1115F (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet... | |
| The WATTS M116FM (Globe) and M1116FM (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. Automatically maintains a constant pressure in the fire protection system... | |
| The Watts Two-Way Flow Altitude Valve with Delayed Open for Return Flow Feature is designed to control the maximum water level in elevated water storage tanks and to allow flow... | |
| The XtraFlo compact armless diaphragm valve has full-flow high volume fill with a water level differential between opening and closing reducing pump motor overload and electricity. The valve is livestock... | |
| These unique metering valves have adjustable automatic shut-off function based on the gallons through put. Operating pressure range: 15-125psi Models: WM2000B WM2000W WM3000B WM3000W WM3001B WM2001B WM2000HCW WM2000HCB | |
| This 1/2 inch lead free atmospheric vacuum breaker is utilized to prevent the backflow of water into the potable water system in order to prevent contamination of the water supply. | |
| This 3/8 inch lead free atmospheric vacuum breaker is utilized to prevent the backflow of water into the potable water system in order to prevent contamination of the water supply. | |
| This full-flow valve is designed to handle large volumes of water to quickly fill large troughs. It can be serviced in place, without the use of tools. With fewer features,... | |
| WPBV-08: 1/2 in. CF x 1/2 in. CF WPBV-12: 3/4 in. CF x 3/4 in. CF WPBV-16: 1 in. CF x 1 in. CF | |
| WPBVD-08: 1/2 in. CF x 1/2 in. CF Lead Free* with Waste Drain WPBVD-12: 3/4 in. CF x 3/4 in. CF Lead Free* with Waste Drain | |
| WPBVD-08: 1/2 in. CF x 1/2 in. CF with Waste Drain WPBVD-12: 3/4 in. CF x 3/4 in. CF with Waste Drain | |
| Xcess valve unique cam-lock compatible outlet allows for convenient ancillary water supply. The valve can be serviced by hand while in place without the need of any tools. The Xcess... |
| << Prev |