Watts 1/2 in. to 1 in. Full Port Ball Valve with Waste Drain WPBVD

Description
WPBVD-08: 1/2 in. CF x 1/2 in. CF with Waste Drain WPBVD-12: 3/4 in. CF x 3/4 in. CF with Waste Drain
Description
WPBVD-08: 1/2 in. CF x 1/2 in. CF with Waste Drain WPBVD-12: 3/4 in. CF x 3/4 in. CF with Waste Drain

Suppliers

Company
Product
Description
Supplier Links
1/2 in. to 1 in. Full Port Ball Valve with Waste Drain - WPBVD - Watts
North Andover, MA, USA
1/2 in. to 1 in. Full Port Ball Valve with Waste Drain
WPBVD
1/2 in. to 1 in. Full Port Ball Valve with Waste Drain WPBVD
WPBVD-08: 1/2 in. CF x 1/2 in. CF with Waste Drain WPBVD-12: 3/4 in. CF x 3/4 in. CF with Waste Drain

WPBVD-08: 1/2 in. CF x 1/2 in. CF with Waste Drain
WPBVD-12: 3/4 in. CF x 3/4 in. CF with Waste Drain

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number WPBVD
Product Name 1/2 in. to 1 in. Full Port Ball Valve with Waste Drain
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009076-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
22mm INTERSOL - 09-211I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
VALVES - BP-038-PVDF-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details