Watts 1/2 in. to 1 in. Lead Free* Full Port Ball Valve with Waste Drain LFWPBVD

Description
WPBVD-08: 1/2 in. CF x 1/2 in. CF Lead Free* with Waste Drain WPBVD-12: 3/4 in. CF x 3/4 in. CF Lead Free* with Waste Drain
Description
WPBVD-08: 1/2 in. CF x 1/2 in. CF Lead Free* with Waste Drain WPBVD-12: 3/4 in. CF x 3/4 in. CF Lead Free* with Waste Drain

Suppliers

Company
Product
Description
Supplier Links
1/2 in. to 1 in. Lead Free* Full Port Ball Valve with Waste Drain - LFWPBVD - Watts
North Andover, MA, USA
1/2 in. to 1 in. Lead Free* Full Port Ball Valve with Waste Drain
LFWPBVD
1/2 in. to 1 in. Lead Free* Full Port Ball Valve with Waste Drain LFWPBVD
WPBVD-08: 1/2 in. CF x 1/2 in. CF Lead Free* with Waste Drain WPBVD-12: 3/4 in. CF x 3/4 in. CF Lead Free* with Waste Drain

WPBVD-08: 1/2 in. CF x 1/2 in. CF Lead Free* with Waste Drain
WPBVD-12: 3/4 in. CF x 3/4 in. CF Lead Free* with Waste Drain

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFWPBVD
Product Name 1/2 in. to 1 in. Lead Free* Full Port Ball Valve with Waste Drain
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010369-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
32mm BACOSOL - 04-211-204-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
VALVES - BP90-025-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details