Watts Lead Free* Reduced Pressure Zone Assemblies with Swivel Union Connections LFU009

Description
Series LFU009 Reduced Pressure Zone Assemblies are designed to protect potable water supplies in accordance with national plumbing codes and water authority requirements. The swivel feature in the series allows for it to be used in a variety of installations, including the prevention of health hazard cross-connections in piping systems or for containment at the service line entrance. This series features two in-line, independent check valves, captured springs and replaceable check seats with an intermediate relief valve. Its compact modular design facilitates easy maintenance and assembly access. Sizes 1/2in. – 1in. (15 – 25mm) shutoffs have tee handles. It consists of Cast copper silicon alloy body construction for durability. The LFU009 features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Description
Series LFU009 Reduced Pressure Zone Assemblies are designed to protect potable water supplies in accordance with national plumbing codes and water authority requirements. The swivel feature in the series allows for it to be used in a variety of installations, including the prevention of health hazard cross-connections in piping systems or for containment at the service line entrance. This series features two in-line, independent check valves, captured springs and replaceable check seats with an intermediate relief valve. Its compact modular design facilitates easy maintenance and assembly access. Sizes 1/2in. – 1in. (15 – 25mm) shutoffs have tee handles. It consists of Cast copper silicon alloy body construction for durability. The LFU009 features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Reduced Pressure Zone Assemblies with Swivel Union Connections - LFU009 - Watts
North Andover, MA, USA
Lead Free* Reduced Pressure Zone Assemblies with Swivel Union Connections
LFU009
Lead Free* Reduced Pressure Zone Assemblies with Swivel Union Connections LFU009
Series LFU009 Reduced Pressure Zone Assemblies are designed to protect potable water supplies in accordance with national plumbing codes and water authority requirements. The swivel feature in the series allows for it to be used in a variety of installations, including the prevention of health hazard cross-connections in piping systems or for containment at the service line entrance. This series features two in-line, independent check valves, captured springs and replaceable check seats with an intermediate relief valve. Its compact modular design facilitates easy maintenance and assembly access. Sizes 1/2in. – 1in. (15 – 25mm) shutoffs have tee handles. It consists of Cast copper silicon alloy body construction for durability. The LFU009 features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Series LFU009 Reduced Pressure Zone Assemblies are designed to protect potable water supplies in accordance with national plumbing codes and water authority requirements. The swivel feature in the series allows for it to be used in a variety of installations, including the prevention of health hazard cross-connections in piping systems or for containment at the service line entrance.
This series features two in-line, independent check valves, captured
springs and replaceable check seats with an intermediate relief valve.
Its compact modular design facilitates easy maintenance and assembly access. Sizes 1/2in. – 1in. (15 – 25mm) shutoffs have tee handles. It consists of Cast copper silicon alloy body construction for durability. The LFU009 features Lead Free* construction to comply with Lead Free* installation requirements.
Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFU009
Product Name Lead Free* Reduced Pressure Zone Assemblies with Swivel Union Connections
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flowline Pilot Valves, PSV5A -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
VALVES - BP-075-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SGE-1-GP 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-23
Valve Size 0.38 inch (9.52 mm)
View Details
Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details