Watts Lead Free* Dual Check Vacuum Breakers LFN9, LFN9C

Description
Series LFN9, LFN9C Lead Free* Dual Check Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply. It consists of a Lead Free* brass body construction with an atmospheric vent, and NPT female inlet and outlet connections. Series LFN9 and LFN9C are designed for non-health hazard, continuous pressure applications. Series LFN9C comes with chrome plated finish. Maximum Working Pressure: 125psi (8.6 bar)
Datasheet
Description
Series LFN9, LFN9C Lead Free* Dual Check Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply. It consists of a Lead Free* brass body construction with an atmospheric vent, and NPT female inlet and outlet connections. Series LFN9 and LFN9C are designed for non-health hazard, continuous pressure applications. Series LFN9C comes with chrome plated finish. Maximum Working Pressure: 125psi (8.6 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Dual Check Vacuum Breakers - LFN9, LFN9C - Watts
North Andover, MA, USA
Lead Free* Dual Check Vacuum Breakers
LFN9, LFN9C
Lead Free* Dual Check Vacuum Breakers LFN9, LFN9C
Series LFN9, LFN9C Lead Free* Dual Check Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply. It consists of a Lead Free* brass body construction with an atmospheric vent, and NPT female inlet and outlet connections. Series LFN9 and LFN9C are designed for non-health hazard, continuous pressure applications. Series LFN9C comes with chrome plated finish. Maximum Working Pressure: 125psi (8.6 bar)

Series LFN9, LFN9C Lead Free* Dual Check Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply. It consists of a Lead Free* brass body construction with an atmospheric vent, and NPT female inlet and outlet connections. Series LFN9 and LFN9C are designed for non-health hazard, continuous pressure applications. Series LFN9C comes with chrome plated finish. Maximum Working Pressure: 125psi (8.6 bar)

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFN9, LFN9C
Product Name Lead Free* Dual Check Vacuum Breakers
Valve Type Wafer; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

APCO Full Flow Foot Valves (FFF) -  - DeZURIK, Inc.
Specs
Valve Type Foot Valve
View Details
Hydraulic Flow Control Valves - 61609 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
HV Standard PTFE Valve - 86731 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details