Watts Hose Connection Vacuum Breakers for Tub & Shower Hand Spray Sets, Brass S8

Description
Series S8 Hose Connection Vacuum Breakers are designed specifically for tub and shower hand spray sets to prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction (S8) or chrome finish (S8C), stainless steel working parts, and a rubber diaphragm and disc. Maximum Pressure:125psi (8.6 bar).
Datasheet
Description
Series S8 Hose Connection Vacuum Breakers are designed specifically for tub and shower hand spray sets to prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction (S8) or chrome finish (S8C), stainless steel working parts, and a rubber diaphragm and disc. Maximum Pressure:125psi (8.6 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Connection Vacuum Breakers for Tub & Shower Hand Spray Sets, Brass - S8 - Watts
North Andover, MA, USA
Hose Connection Vacuum Breakers for Tub & Shower Hand Spray Sets, Brass
S8
Hose Connection Vacuum Breakers for Tub & Shower Hand Spray Sets, Brass S8
Series S8 Hose Connection Vacuum Breakers are designed specifically for tub and shower hand spray sets to prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction (S8) or chrome finish (S8C), stainless steel working parts, and a rubber diaphragm and disc. Maximum Pressure:125psi (8.6 bar).

Series S8 Hose Connection Vacuum Breakers are designed specifically for tub and shower hand spray sets to prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction (S8) or chrome finish (S8C), stainless steel working parts, and a rubber diaphragm and disc. Maximum Pressure:125psi (8.6 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number S8
Product Name Hose Connection Vacuum Breakers for Tub & Shower Hand Spray Sets, Brass
Valve Type Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

ALCON - Piston Actuated Valves, 2/2 Way Piston Actuated Valve Threaded Spigots -  - Rotork plc
Specs
Valve Type Piston
Primary Material Stainless Steel
View Details
VALVES - BP-075-CPVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-313S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details