Watts Bronze Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valve Series 2000BM1-FP / 2000BM2-FP

Description
Series 2000BM1-FP / 2000BM2-FP Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B-FP is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Description
Series 2000BM1-FP / 2000BM2-FP Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B-FP is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valve - Series 2000BM1-FP / 2000BM2-FP - Watts
North Andover, MA, USA
Bronze Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valve
Series 2000BM1-FP / 2000BM2-FP
Bronze Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valve Series 2000BM1-FP / 2000BM2-FP
Series 2000BM1-FP / 2000BM2-FP Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B-FP is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Series 2000BM1-FP / 2000BM2-FP Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B-FP is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet
Bronze Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves - Series 2000BM1-FP / 2000BM2-FP - Ames Fire & Waterworks
Sacramento, CA, United States
Bronze Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves
Series 2000BM1-FP / 2000BM2-FP
Bronze Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves Series 2000BM1-FP / 2000BM2-FP
Series 2000B-FP Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B-FP is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Series 2000B-FP Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B-FP is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts Ames Fire & Waterworks
Product Category Industrial Valves Industrial Valves
Product Number Series 2000BM1-FP / 2000BM2-FP Series 2000BM1-FP / 2000BM2-FP
Product Name Bronze Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valve Bronze Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves
Valve Type Double Check; Check Double Check; Back Flow; Check
Primary Material Brass / Bronze Brass / Bronze
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm) 1.00 to 2.00 inch (25.40 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Medium Pressure Needle valves, MPN -  - Rotork plc
Specs
Valve Type Needle
Maximum Pressure 20000.00 psi (14076 m H2O)
Actuation Pilot
View Details
VALVES - BP-049-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 4X5X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details